AD8182AN
AD8182AN
Obsolete
Description:  IC MULTIPLEXER DUAL 2X1 14DIP
Manufacturer:  Analog Devices
Datasheet:   AD8182AN Datasheet
History Price: $4.21000
In Stock: 9600
AD8182AN Specification
Specification
Part No
AD8182AN
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
AD8182AN PDF Datasheet
AD8182AN Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8182AN Compare Parts
  • AD8182AN vs AD8194ACPZ
  • AD8182AN vs AD8193ACPZ-R7
  • AD8182AN vs AD8193ACPZ
  • AD8182AN vs AD8189ARUZ-RL
  • AD8182AN vs AD8189ARUZ-R7
  • AD8182AN vs AD8189ARUZ
  • AD8182AN vs AD8188ARUZ-RL
  • AD8182AN vs AD8188ARUZ-R7
  • AD8182AN vs AD8188ARUZ
  • AD8182AN vs AD8187ARUZ-REEL7
  • AD8182AN vs AD8187ARUZ-REEL
  • AD8182AN vs AD8187ARUZ
  • AD8182AN vs AD8186ARUZ-RL
  • AD8182AN vs AD8186ARUZ-R7
  • AD8182AN vs AD8185ARUZ-REEL7
  • AD8182AN vs AD8185ARUZ-REEL
  • AD8182AN vs AD8185ARUZ
  • AD8182AN vs AD8185ARU-REEL7
  • AD8182AN vs AD8184ARZ-REEL7
  • AD8182AN vs AD8184ARZ-REEL
  • AD8182AN vs AD8184ARZ
  • AD8182AN vs AD8184AR-REEL7
  • AD8182AN vs AD8184AR-REEL
  • AD8182AN vs AD8184AR
  • AD8182AN vs AD8184ANZ
  • AD8182AN vs AD8183ARUZ-REEL7
  • AD8182AN vs AD8183ARUZ-REEL
  • AD8182AN vs AD8183ARUZ
  • AD8182AN vs AD8182ARZ-RL
  • AD8182AN vs AD8182ARZ-R7
  • AD8182AN vs AD8182ARZ
  • AD8182AN vs AD8182AR-REEL7
  • AD8182AN vs AD8182AR-REEL
  • AD8182AN vs AD8182AR
  • AD8182AN vs AD8182ANZ
  • AD8182AN vs AD8180ARZ-RL
  • AD8182AN vs AD8180ARZ-R7
  • AD8182AN vs AD8180ARZ
  • AD8182AN vs AD8180ARRL7-SP218
  • AD8182AN vs AD8180AR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller