AD8115ASTZ
AD8115ASTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 100LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8115ASTZ Datasheet
History Price: $151.30000
In Stock: 43180
AD8115ASTZ vs AD8183ARUZ
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:16
2:1
Switch Circuit
-
SPDT
Number of Channels
1
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?.5V ~ 5.5V
-3db Bandwidth
225MHz
380MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
100-LQFP (14x14)
24-TSSOP