AD8183ARUZ
AD8183ARUZ
Active
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8183ARUZ Datasheet
History Price: $5.97000
In Stock: 40800
AD8183ARUZ Specification
Specification
Part No
AD8183ARUZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
3
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-3db Bandwidth
380MHz
Features
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
AD8183ARUZ PDF Datasheet
AD8183ARUZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8183ARUZ Compare Parts
  • AD8183ARUZ vs AD8194ACPZ
  • AD8183ARUZ vs AD8193ACPZ-R7
  • AD8183ARUZ vs AD8193ACPZ
  • AD8183ARUZ vs AD8189ARUZ-RL
  • AD8183ARUZ vs AD8189ARUZ-R7
  • AD8183ARUZ vs AD8189ARUZ
  • AD8183ARUZ vs AD8188ARUZ-RL
  • AD8183ARUZ vs AD8188ARUZ-R7
  • AD8183ARUZ vs AD8188ARUZ
  • AD8183ARUZ vs AD8187ARUZ-REEL7
  • AD8183ARUZ vs AD8187ARUZ-REEL
  • AD8183ARUZ vs AD8187ARUZ
  • AD8183ARUZ vs AD8186ARUZ-RL
  • AD8183ARUZ vs AD8186ARUZ-R7
  • AD8183ARUZ vs AD8185ARUZ-REEL7
  • AD8183ARUZ vs AD8185ARUZ-REEL
  • AD8183ARUZ vs AD8185ARUZ
  • AD8183ARUZ vs AD8185ARU-REEL7
  • AD8183ARUZ vs AD8184ARZ-REEL7
  • AD8183ARUZ vs AD8184ARZ-REEL
  • AD8183ARUZ vs AD8184ARZ
  • AD8183ARUZ vs AD8184AR-REEL7
  • AD8183ARUZ vs AD8184AR-REEL
  • AD8183ARUZ vs AD8184AR
  • AD8183ARUZ vs AD8184ANZ
  • AD8183ARUZ vs AD8183ARUZ-REEL7
  • AD8183ARUZ vs AD8183ARUZ-REEL
  • AD8183ARUZ vs AD8182ARZ-RL
  • AD8183ARUZ vs AD8182ARZ-R7
  • AD8183ARUZ vs AD8182ARZ
  • AD8183ARUZ vs AD8182AR-REEL7
  • AD8183ARUZ vs AD8182AR-REEL
  • AD8183ARUZ vs AD8182AR
  • AD8183ARUZ vs AD8182ANZ
  • AD8183ARUZ vs AD8182AN
  • AD8183ARUZ vs AD8180ARZ-RL
  • AD8183ARUZ vs AD8180ARZ-R7
  • AD8183ARUZ vs AD8180ARZ
  • AD8183ARUZ vs AD8180ARRL7-SP218
  • AD8183ARUZ vs AD8180AR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller