AD8184ARZ
AD8184ARZ
Active
Description:  IC VIDEO MULTIPLEXER 4X1 14SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8184ARZ Datasheet
History Price: $7.44000
In Stock: 5600
AD8184ARZ vs AD8182AN
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Applications
Video
-
Multiplexer/Demultiplexer Circuit
4:1
-
Switch Circuit
-
-
Number of Channels
1
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 6V
-
-3db Bandwidth
700MHz
-
Features
Buffered
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP