AD8186ARUZ-RL
AD8186ARUZ-RL
Obsolete
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
History Price: $4.13000
In Stock: 43920
AD8186ARUZ-RL vs AD8187ARUZ-REEL7
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
-
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3.5V ~ 5.5V
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
480MHz
480MHz
Features
Buffered, RGB
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
24-TSSOP