AD8186ARUZ-RL
AD8186ARUZ-RL
Obsolete
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
History Price: $4.13000
In Stock: 43920
AD8186ARUZ-RL Specification
Specification
Part No
AD8186ARUZ-RL
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
480MHz
Features
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
AD8186ARUZ-RL PDF Datasheet
AD8186ARUZ-RL Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8186ARUZ-RL Compare Parts
  • AD8186ARUZ-RL vs AD8194ACPZ
  • AD8186ARUZ-RL vs AD8193ACPZ-R7
  • AD8186ARUZ-RL vs AD8193ACPZ
  • AD8186ARUZ-RL vs AD8189ARUZ-RL
  • AD8186ARUZ-RL vs AD8189ARUZ-R7
  • AD8186ARUZ-RL vs AD8189ARUZ
  • AD8186ARUZ-RL vs AD8188ARUZ-RL
  • AD8186ARUZ-RL vs AD8188ARUZ-R7
  • AD8186ARUZ-RL vs AD8188ARUZ
  • AD8186ARUZ-RL vs AD8187ARUZ-REEL7
  • AD8186ARUZ-RL vs AD8187ARUZ-REEL
  • AD8186ARUZ-RL vs AD8187ARUZ
  • AD8186ARUZ-RL vs AD8186ARUZ-R7
  • AD8186ARUZ-RL vs AD8185ARUZ-REEL7
  • AD8186ARUZ-RL vs AD8185ARUZ-REEL
  • AD8186ARUZ-RL vs AD8185ARUZ
  • AD8186ARUZ-RL vs AD8185ARU-REEL7
  • AD8186ARUZ-RL vs AD8184ARZ-REEL7
  • AD8186ARUZ-RL vs AD8184ARZ-REEL
  • AD8186ARUZ-RL vs AD8184ARZ
  • AD8186ARUZ-RL vs AD8184AR-REEL7
  • AD8186ARUZ-RL vs AD8184AR-REEL
  • AD8186ARUZ-RL vs AD8184AR
  • AD8186ARUZ-RL vs AD8184ANZ
  • AD8186ARUZ-RL vs AD8183ARUZ-REEL7
  • AD8186ARUZ-RL vs AD8183ARUZ-REEL
  • AD8186ARUZ-RL vs AD8183ARUZ
  • AD8186ARUZ-RL vs AD8182ARZ-RL
  • AD8186ARUZ-RL vs AD8182ARZ-R7
  • AD8186ARUZ-RL vs AD8182ARZ
  • AD8186ARUZ-RL vs AD8182AR-REEL7
  • AD8186ARUZ-RL vs AD8182AR-REEL
  • AD8186ARUZ-RL vs AD8182AR
  • AD8186ARUZ-RL vs AD8182ANZ
  • AD8186ARUZ-RL vs AD8182AN
  • AD8186ARUZ-RL vs AD8180ARZ-RL
  • AD8186ARUZ-RL vs AD8180ARZ-R7
  • AD8186ARUZ-RL vs AD8180ARZ
  • AD8186ARUZ-RL vs AD8180ARRL7-SP218
  • AD8186ARUZ-RL vs AD8180AR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller