AD8211YRJZ-RL7
AD8211YRJZ-RL7
Active
Description:  IC CURRENT MONITOR 0.25% SOT23-5
Manufacturer:  Analog Devices
History Price: $2.84000
In Stock: 45200
AD8211YRJZ-RL7 vs AD8210YRZ-REEL7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.25%
?.7%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
5mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC