AD8211YRJZ-RL7
AD8211YRJZ-RL7
Active
Description:  IC CURRENT MONITOR 0.25% SOT23-5
Manufacturer:  Analog Devices
History Price: $2.84000
In Stock: 45200
AD8211YRJZ-RL7 Specification
Specification
Part No
AD8211YRJZ-RL7
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High/Low-Side
Accuracy
?.25%
Voltage - Input
-2V ~ 65V
Current - Output
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
AD8211YRJZ-RL7 PDF Datasheet
AD8211YRJZ-RL7 Related Parts
AD8210WYRZ
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ
AD8210YRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8212WYRMZ-R7
AD8212WYRMZ-R7
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8211YRJZ-RL7 Description
The Analog Devices AD8211YRJZ-RL7 is a precision, high-speed, low-power instrumentation amplifier designed for a variety of applications, including industrial process control, medical instrumentation, and data acquisition systems. This device is particularly well-suited for applications requiring accurate and reliable signal amplification, especially in the presence of common-mode voltages.

## Overview

The AD8211 is a versatile instrumentation amplifier that features a unique architecture, allowing it to achieve high precision and low noise performance. It is designed to amplify small differential signals while rejecting large common-mode voltages, making it ideal for use in noisy environments. The AD8211 is available in a compact package, making it suitable for space-constrained applications.

## Key Specifications

1. General Characteristics:
- Type: Instrumentation Amplifier
- Package Type: LFCSP (Lead Frame Chip Scale Package)
- Package Size: 3 mm x 3 mm
- Pin Count: 8 pins

2. Electrical Specifications:
- Supply Voltage: The device operates with a dual supply voltage range of ±2.5 V to ±15 V or a single supply voltage of 5 V to 30 V.
- Input Voltage Range: The input common-mode voltage range extends from -0.1 V to 36 V, allowing for flexibility in various applications.
- Gain: The AD8211 provides a fixed gain of 100 V/V, which is suitable for many applications requiring moderate amplification.
- Input Offset Voltage: The typical input offset voltage is 50 µV, ensuring high accuracy in signal amplification.
- Input Bias Current: The input bias current is typically 1 nA, which minimizes the impact on the input signal.

3. Performance Characteristics:
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB, which indicates excellent rejection of common-mode signals.
- Power Supply Rejection Ratio (PSRR): The PSRR is typically 100 dB, ensuring that variations in the supply voltage have minimal impact on the output.
- Noise Performance: The input voltage noise density is typically 15 nV/√Hz at 1 kHz, contributing to low noise in the output signal.
- Output Voltage Swing: The output voltage swing is rail-to-rail, allowing for maximum output range and flexibility in interfacing with other components.

4. Dynamic Performance:
- Bandwidth: The AD8211 has a bandwidth of 1 MHz, making it suitable for applications requiring fast signal processing.
- Slew Rate: The typical slew rate is 0.5 V/µs, which allows for quick response to changing input signals.

5. Thermal Characteristics:
- Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments.
- Thermal Resistance: The thermal resistance is typically 40°C/W, which is important for managing heat dissipation in high-power applications.

## Features

- Low Power Consumption: The AD8211 is designed for low power operation, consuming only 1.5 mA of supply current, which is beneficial for battery-powered applications.
- Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to utilize the full range of the supply voltage, maximizing the output signal range.
- High Precision: With low offset voltage and high CMRR, the AD8211 provides accurate amplification of small differential signals.
- Ease of Use: The fixed gain configuration simplifies the design process, making it easier to integrate into various systems.

## Applications

The AD8211YRJZ-RL7 is suitable for a wide range of applications, including:

- Industrial Process Control: Used in sensors and transducers for monitoring and control systems.
- Medical Instrumentation: Ideal for amplifying signals from medical sensors, such as ECG and EEG devices.
- Data Acquisition Systems: Employed in systems that require accurate signal measurement and processing.
- Automotive Applications: Utilized in sensor signal conditioning for automotive control systems.

## Conclusion

The Analog Devices AD8211YRJZ-RL7 is a high-performance instrumentation amplifier that offers a combination of precision, low power consumption, and versatility. Its specifications make it an excellent choice for applications requiring accurate signal amplification in the presence of common-mode voltages. With its compact package and robust performance characteristics, the AD8211 is well-suited for a variety of industrial, medical, and automotive applications, providing engineers with a reliable solution for their signal conditioning needs.
AD8211YRJZ-RL7 Compare Parts
  • AD8211YRJZ-RL7 vs AD8219BRMZ
  • AD8211YRJZ-RL7 vs AD8218BRMZ-R7
  • AD8211YRJZ-RL7 vs AD8218BRMZ
  • AD8211YRJZ-RL7 vs AD8218BCPZ-WP
  • AD8211YRJZ-RL7 vs AD8218BCPZ-RL
  • AD8211YRJZ-RL7 vs AD8217BRMZ-RL
  • AD8211YRJZ-RL7 vs AD8217BRMZ-R7
  • AD8211YRJZ-RL7 vs AD8217BRMZ
  • AD8211YRJZ-RL7 vs AD8215YRZ-RL
  • AD8211YRJZ-RL7 vs AD8215YRZ-R7
  • AD8211YRJZ-RL7 vs AD8215YRZ
  • AD8211YRJZ-RL7 vs AD8215WYRZ-RL
  • AD8211YRJZ-RL7 vs AD8215WYRZ-R7
  • AD8211YRJZ-RL7 vs AD8215WYRZ
  • AD8211YRJZ-RL7 vs AD8214WYRMZ-RL
  • AD8211YRJZ-RL7 vs AD8214WYRMZ-R7
  • AD8211YRJZ-RL7 vs AD8214WYRMZ
  • AD8211YRJZ-RL7 vs AD8214ARMZ-RL
  • AD8211YRJZ-RL7 vs AD8214ARMZ-R7
  • AD8211YRJZ-RL7 vs AD8214ARMZ
  • AD8211YRJZ-RL7 vs AD8213YRMZ-RL
  • AD8211YRJZ-RL7 vs AD8213YRMZ-R7
  • AD8211YRJZ-RL7 vs AD8213YRMZ
  • AD8211YRJZ-RL7 vs AD8213WYRMZ-RL
  • AD8211YRJZ-RL7 vs AD8213WYRMZ-R7
  • AD8211YRJZ-RL7 vs AD8213WYRMZ
  • AD8211YRJZ-RL7 vs AD8213WHRMZ-RL
  • AD8211YRJZ-RL7 vs AD8213WHRMZ-R7
  • AD8211YRJZ-RL7 vs AD8213WHRMZ
  • AD8211YRJZ-RL7 vs AD8212YRMZ-RL
  • AD8211YRJZ-RL7 vs AD8212YRMZ-R7
  • AD8211YRJZ-RL7 vs AD8212YRMZ
  • AD8211YRJZ-RL7 vs AD8212WYRMZ-RL
  • AD8211YRJZ-RL7 vs AD8212WYRMZ-R7
  • AD8211YRJZ-RL7 vs AD8212WYRMZ
  • AD8211YRJZ-RL7 vs AD8211YRJZ-RL
  • AD8211YRJZ-RL7 vs AD8211YRJZ-R2
  • AD8211YRJZ-RL7 vs AD8211WYRJZ-RL
  • AD8211YRJZ-RL7 vs AD8211WYRJZ-R7
  • AD8211YRJZ-RL7 vs AD8210YRZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent