AD8211YRJZ-RL7
AD8211YRJZ-RL7
Active
Description:  IC CURRENT MONITOR 0.25% SOT23-5
Manufacturer:  Analog Devices
History Price: $2.84000
In Stock: 45200
AD8211YRJZ-RL7 vs AD8214WYRMZ-R7
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High-Side
Accuracy
?.25%
-
Voltage - Input
-2V ~ 65V
5V ~ 65V
Current - Output
-
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
8-MSOP