Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices AD9660KR-REEL
AD9660KR-REEL
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DIODE DRIVER 28-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD9660KR-REEL Datasheet
History Price: $13.00000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9660KR-REEL vs AD9660KR
Part No
AD9660KR-REEL
AD9660KR
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
-
-
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
110 mA
110 mA
Current - Modulation
60mA
60mA
Current - Bias
90 mA
90 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC
Mounting Type
Surface Mount
Surface Mount