AD9660KR-REEL
AD9660KR-REEL
Obsolete
Description:  IC LASER DIODE DRIVER 28-SOIC
Manufacturer:  Analog Devices
History Price: $13.00000
In Stock: 8000
AD9660KR-REEL Specification
Specification
Part No
AD9660KR-REEL
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
-
Number of Channels
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
110 mA
Current - Modulation
60mA
Current - Bias
90 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
AD9660KR-REEL PDF Datasheet
AD9660KR-REEL Related Parts
AD9660KR
AD9660KR
Analog Devices
IC LASER DIODE DRIVER 28-SOIC
AD9662ARQZ-REEL7
AD9662ARQZ-REEL7
Analog Devices
IC LASER DIODE DRIVER 3CH 16QSOP
AD9664ACPDNZ-REEL7
AD9664ACPDNZ-REEL7
Analog Devices
IC LASER DRVR 4CHAN 5.5V 32LFCSP
AD9665ACPZ-REEL
AD9665ACPZ-REEL
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9665ACPZ-REEL7
AD9665ACPZ-REEL7
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9668ACPZ-R7
AD9668ACPZ-R7
Analog Devices
IC LDD 4CH LVDS DUAL OUT 32LFCSP
AD9660KR-REEL Description

## Analog Devices AD9660KR-REEL Overview

The AD9660KR-REEL is a high-performance operational amplifier, designed to meet the needs of precision signal processing in various applications such as industrial control, instrumentation, and high-accuracy data acquisition systems. This op-amp is optimized for high-speed performance while maintaining low noise characteristics, making it ideal for high-fidelity audio, precision measurement systems, and other sensitive analog applications.

## Key Specifications

* Supply Voltage: ±2.25V to ±18V
* Operating Temperature Range: −40°C to +85°C
* Output Voltage Swing: ±(V\_s – 0.5V) for a ±15V supply, ensuring that the op-amp can drive signals near the supply rails with minimal distortion.
* Bandwidth: 10MHz (typical) at a gain of 1, providing adequate speed for most precision applications.
* Slew Rate: 0.4V/µs, allowing for accurate signal tracking without distortion at medium frequencies.
* Offset Voltage: 50µV (maximum), ensuring minimal deviation from the desired output, crucial in high-precision applications.

## Performance Features

* Low Noise: With a low noise density of 1nV/√Hz at 1kHz, the AD9660KR-REEL exhibits very low noise, making it suitable for high-fidelity audio applications and precision measurement systems.
* Input Bias Current: 10nA (maximum), which helps reduce drift in high-impedance configurations.
* Input Voltage Noise: 2.5nV/√Hz at 1kHz, allowing for clearer signal processing.
* High Input Impedance: >1MΩ, making it suitable for use in circuits with minimal loading on the input signal source.
* Low Total Harmonic Distortion (THD): Typically 0.002%, which is critical for high-accuracy audio and instrumentation applications.

## Packaging and Availability

The AD9660KR-REEL comes in a 5-pin SC-70 package, ideal for applications where space is constrained. This reel packaging makes it suitable for automated assembly processes in mass production environments.

## Application Areas

* Audio and Acoustic Systems: Due to its low noise and high fidelity, the AD9660KR-REEL is commonly used in professional audio equipment, recording systems, and acoustic testing devices.
* Instrumentation: The low offset voltage and high accuracy make it ideal for precision measurement instruments like oscilloscopes, spectrum analyzers, and voltmeters.
* Signal Conditioning: Used in systems that require amplifying low-level signals, such as sensor output or transducer-based devices.
* Medical Equipment: High precision amplifiers like the AD9660KR-REEL are essential in medical instruments where small signal changes need to be detected and processed accurately.

## Key Advantages

* Precision Performance: Delivers superior accuracy and low offset voltage, minimizing error in measurement and signal processing.
* Versatility: With its wide supply voltage range and high-speed characteristics, the AD9660KR-REEL can be used in both low and high-speed circuits.
* Stability Over Temperature: The device’s performance is stable across its operating temperature range, ensuring reliability in varying environmental conditions.
* Compact Package: The SC-70 package makes it easy to integrate into space-constrained designs, especially in portable and handheld devices.

## Conclusion

The Analog Devices AD9660KR-REEL operational amplifier is an excellent choice for high-precision applications requiring low noise, high-speed performance, and minimal offset voltage. Its versatile characteristics make it suitable for use in professional audio, industrial instrumentation, and high-accuracy measurement systems. With its compact package and low power consumption, it is an efficient solution for a wide range of applications in demanding environments.
AD9660KR-REEL Compare Parts
  • AD9660KR-REEL vs AD9665ACPZ-REEL7
  • AD9660KR-REEL vs AD9665ACPZ-REEL
  • AD9660KR-REEL vs AD9664ACPDNZ-REEL7
  • AD9660KR-REEL vs AD9662ARQZ-REEL7
  • AD9660KR-REEL vs AD9660KR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.