Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9945KCPZ
AD9945KCPZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROCESSOR 32-LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9945KCPZ Datasheet
History Price: $15.94000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9945KCPZ vs AD9992BBCZ
Part No
AD9945KCPZ
AD9992BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Type
CCD Signal Processor, 12-Bit
CCD Signal Processor, 12-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
-
27 mA
Operating Temperature
-20 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
105-LFBGA, CSPBGA
Supplier Device Package
32-LFCSP-WQ (5x5)
105-CSPBGA (8x8)