AD9945KCPZ
AD9945KCPZ
Active
Description:  IC CCD SIGNAL PROCESSOR 32-LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD9945KCPZ Datasheet
History Price: $15.94000
In Stock: 44400
AD9945KCPZ Specification
Specification
Part No
AD9945KCPZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCD Signal Processor, 12-Bit
Input Type
Logic
Output Type
Logic
Current - Supply
-
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
AD9945KCPZ PDF Datasheet
AD9945KCPZ Related Parts
AD9804AJST
AD9804AJST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTRL
AD9804AJSTRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZ
AD9804AJSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZRL
AD9804AJSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9805JS
AD9805JS
Analog Devices
IC CCD SIGNAL PROC 10BIT 64-PQFP
AD9806KST
AD9806KST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9806KSTZ
AD9806KSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9806KSTZRL
AD9806KSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9814JR
AD9814JR
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9814JRRL
AD9814JRRL
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9821KST
AD9821KST
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9821KSTRL
AD9821KSTRL
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9945KCPZ Description
The Analog Devices AD9945KCPZ is a high-performance, complete analog signal processor designed specifically for charge-coupled device (CCD) applications. It features a 12-bit, 40 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) and is optimized for sampling and conditioning the outputs of interlaced and progressive scan area CCD arrays. The AD9945KCPZ integrates a correlated double sampler (CDS), a digitally controlled variable gain amplifier (VGA), a black level clamp, and a 12-bit ADC, all within a single-chip architecture. Housed in a compact 32-pin LFCSP (Lead Frame Chip Scale Package), it operates from a single 3.3 V supply, offering low power consumption and high integration for applications such as digital cameras, industrial imaging, and medical imaging systems. Below is a detailed overview of the AD9945KCPZ, covering its features, specifications, architecture, applications, and design considerations.

Overview
The AD9945KCPZ is a complete analog front-end (AFE) solution tailored for CCD signal processing. It is designed to interface directly with the analog outputs of CCD sensors, providing high-quality signal conditioning and digitization. The device’s single-channel architecture supports sampling rates up to 40 MSPS, making it suitable for high-speed imaging applications. Its integrated components, including a CDS, VGA, black level clamp, and ADC, eliminate the need for external signal conditioning circuits, reducing system complexity and cost. The AD9945KCPZ also features a 3-wire serial digital interface (SDI) for programming internal registers, enabling precise control over gain, black level, and other operational parameters. Its compact package and low power consumption make it ideal for portable and space-constrained designs.

Key Features
The AD9945KCPZ offers a range of features that enhance its performance and versatility in CCD applications:
- 12-Bit Resolution: Provides high-resolution digitization for accurate signal capture from CCD sensors.
- 40 MSPS Sampling Rate: Supports high-speed sampling, suitable for both interlaced and progressive scan CCD arrays.
- Single 3.3 V Supply: Operates from a single 2.7 V to 3.6 V supply, simplifying power management and reducing power consumption.
- Low Power Consumption: Typically consumes 130 mW at 40 MSPS, making it suitable for power-sensitive applications.
- Integrated Signal Chain: Includes a correlated double sampler (CDS), variable gain amplifier (VGA), black level clamp, and 12-bit ADC, providing a complete AFE solution.
- Programmable Gain: The VGA offers a gain range of 6 dB to 42 dB, adjustable via the serial interface for flexible signal conditioning.
- Black Level Clamp: Ensures accurate black level correction, critical for maintaining image quality in CCD applications.
- 3-Wire Serial Interface: Allows programming of internal registers for gain, offset, and power-down modes, enhancing flexibility.
- Flexible Clock Polarity: Supports programmable input clock polarity for compatibility with various CCD timing requirements.
- Wide Operating Temperature Range: Specified for -20°C to +85°C, suitable for industrial and commercial environments.
- Compact Package: Housed in a 32-pin LFCSP (5 mm x 5 mm), offering a small footprint for space-constrained designs.
- RoHS Compliance: Meets environmental standards for lead-free manufacturing.

Detailed Specifications
The following are the key electrical and performance specifications of the AD9945KCPZ:
- Resolution: 12 bits
- Sampling Rate: 40 MSPS (maximum)
- Input Voltage Range:
- CDS Input: 0.5 Vp-p to 2 Vp-p (typical)
- Supply Voltage: 2.7 V to 3.6 V (nominal 3.3 V)
- Power Dissipation: 130 mW (typical at 40 MSPS, 3.3 V supply)
- Input Bandwidth: 100 MHz (typical, -3 dB)
- Signal-to-Noise Ratio (SNR): 70 dB (typical at fIN = 1 MHz)
- Total Harmonic Distortion (THD): -75 dBc (typical at fIN = 1 MHz)
- Differential Nonlinearity (DNL): ±0.5 LSB (typical)
- Integral Nonlinearity (INL): ±1.0 LSB (typical)
- CDS Gain: 0 dB (fixed)
- VGA Gain Range: 6 dB to 42 dB (programmable in 0.1 dB steps)
- Black Level Clamp Range: 0 to 255 LSB (8-bit resolution, programmable)
- Input Capacitance: 10 pF (typical)
- Data Interface: 12-bit parallel output
- Clock Inputs: Supports single-ended or differential clock signals, with programmable polarity
- Serial Interface: 3-wire serial digital interface (SDI) for register programming
- Package: 32-pin LFCSP (5 mm x 5 mm)
- Operating Temperature Range: -20°C to +85°C
- Moisture Sensitivity Level (MSL): MSL 3 (168 hours)
- ESD Sensitivity: Class 2 (human body model)

These specifications highlight the AD9945KCPZ’s ability to deliver high-quality signal processing for CCD applications, with excellent linearity and low noise.

Architecture and Operation
The AD9945KCPZ integrates a complete analog signal processing chain optimized for CCD applications. The architecture includes:
1. Correlated Double Sampler (CDS): The CDS samples the CCD output signal twice—once during the reference level and once during the video level—to remove low-frequency noise and reset noise, improving signal quality. The CDS supports input signals from 0.5 Vp-p to 2 Vp-p.
2. Variable Gain Amplifier (VGA): The VGA provides a programmable gain range of 6 dB to 42 dB, adjustable in 0.1 dB increments via the serial interface. This allows precise amplification of the CCD signal to optimize the ADC’s input range.
3. Black Level Clamp: The black level clamp circuit ensures accurate black level correction by maintaining the CCD’s dark pixel reference level, programmable with 8-bit resolution (0 to 255 LSB).
4. 12-Bit ADC: The integrated 12-bit ADC digitizes the conditioned signal at up to 40 MSPS, providing high-resolution output with excellent linearity (DNL ±0.5 LSB, INL ±1.0 LSB).
5. Serial Digital Interface (SDI): The 3-wire SDI (SDATA, SCLK, SL) enables programming of internal registers for gain, offset, clock polarity, and power-down modes.

The device operates with a single-ended or differential clock input, with programmable polarity to accommodate various CCD timing requirements. The parallel 12-bit output interface ensures compatibility with standard digital systems, such as microcontrollers, DSPs, or FPGAs.

Performance Characteristics
The AD9945KCPZ delivers robust performance for CCD signal processing:
- SNR: Achieves 70 dB SNR at a 1 MHz input frequency, ensuring high signal fidelity for imaging applications.
- THD: Offers -75 dBc THD at 1 MHz, minimizing harmonic distortion for clean signal reproduction.
- Linearity: The DNL of ±0.5 LSB and INL of ±1.0 LSB ensure accurate digitization with minimal errors.
- Input Bandwidth: The 100 MHz analog input bandwidth supports high-frequency CCD signals, suitable for high-speed imaging.
- Programmable Gain and Clamp: The VGA’s wide gain range (6 dB to 42 dB) and precise black level clamp (8-bit resolution) enable fine-tuned signal conditioning for various CCD sensors.

These characteristics make the AD9945KCPZ an excellent choice for applications requiring high-quality CCD signal processing.

Applications
The AD9945KCPZ is designed for a wide range of CCD-based imaging applications, including:
- Digital Cameras: Used in consumer and professional digital cameras for processing CCD sensor outputs, ensuring high image quality.
- Industrial Imaging: Employed in machine vision and inspection systems for capturing high-resolution images in manufacturing and quality control.
- Medical Imaging: Supports medical devices such as endoscopes and X-ray systems, where precise CCD signal processing is critical.
- Scientific Imaging: Used in microscopy and spectroscopy systems for digitizing CCD signals with high accuracy.
- Surveillance Systems: Enables high-speed, high-resolution image capture in security cameras with CCD sensors.

The device’s integrated signal chain and programmable features make it a versatile solution for CCD-based imaging systems.

Pin Configuration and Package
The AD9945KCPZ is housed in a 32-pin LFCSP (5 mm x 5 mm), a compact, thermally enhanced package suitable for space-constrained designs. Key pins include:
- Analog Inputs (CCDIN): Accepts the CCD sensor’s analog output signal.
- Clock Inputs (SHP, SHD, DATACLK): Control the CDS sampling and ADC conversion timing, with programmable polarity.
- Data Outputs (D0–D11): 12-bit parallel output for digital data.
- Power Supply Pins (AVDD, DVDD, DRVDD): Separate analog, digital, and driver supply pins for noise isolation.
- Serial Interface Pins (SDATA, SCLK, SL): 3-wire interface for programming internal registers.
- Reference and Clamp Pins (CBL, PBL): Interface with the black level clamp and reference circuits.

The compact package and straightforward-pinout simplify PCB layout and integration into imaging systems.

Power Supply and Thermal Considerations
The AD9945KCPZ operates from a single 3.3 V supply (2.7 V to 3.6 V), with separate AVDD, DVDD, and DRVDD pins to minimize noise coupling. The typical power consumption of 130 mW at 40 MSPS is low for a complete CCD signal processor, making it suitable for portable and battery-powered devices. Power-down modes, programmable via the serial interface, further reduce power consumption when the device is idle. The device operates reliably from -20°C to +85°C, and the thermally enhanced LFCSP package ensures efficient heat dissipation. The MSL 3 rating indicates suitability for standard surface-mount assembly processes with controlled humidity.

Interfacing and Integration
The AD9945KCPZ is designed for seamless integration with CCD sensors and digital systems. The 12-bit parallel output interface is compatible with microcontrollers, DSPs, and FPGAs, simplifying data transfer. The 3-wire serial interface allows precise control over gain, black level, and operating modes, enabling customization for specific CCD sensors and application requirements. The device supports single-ended or differential clock inputs with programmable polarity, ensuring compatibility with various CCD timing schemes. The integrated CDS, VGA, black level clamp, and ADC eliminate the need for external signal conditioning components, reducing system complexity and cost.

Comparison with Similar Devices
The AD9945KCPZ is part of Analog Devices’ portfolio of CCD signal processors. Compared to the AD9943 (10-bit, 25 MSPS), the AD9945KCPZ offers higher resolution (12-bit vs. 10-bit) and a faster sampling rate (40 MSPS vs. 25 MSPS). The AD9949 (12-bit, 36 MSPS) provides similar resolution but a slightly lower sampling rate and different feature set, such as a 10-bit clamp. For applications requiring higher performance, the AD9970 (14-bit, 65 MSPS) offers greater resolution and speed but consumes more power. The AD9945KCPZ’s balance of resolution, speed, and power efficiency makes it a versatile choice for many CCD applications.

Design Considerations
When designing with the AD9945KCPZ, engineers should consider:
- Clock Quality: A low-jitter clock source is essential to maintain SNR and sampling accuracy.
- Power Supply Decoupling: Use adequate decoupling capacitors on AVDD, DVDD, and DRVDD to minimize noise.
- CCD Signal Conditioning: Ensure proper impedance matching and signal conditioning at the CCDIN input to optimize performance.
- PCB Layout: Separate analog and digital grounds, and minimize crosstalk between clock, data, and analog signal paths.
- Serial Interface Programming: Utilize the 3-wire SDI to configure gain, black level, and clock polarity for specific CCD sensors.
- Thermal Management: The low power consumption and LFCSP package simplify thermal design, but ensure adequate heat dissipation in high-density systems.

Evaluation and Support
Analog Devices provides evaluation boards, such as the AD9945KCPZ-EVAL, to facilitate testing and prototyping. These boards include support circuitry for interfacing with CCD sensors and capturing digital outputs, compatible with data acquisition systems like the HSC-ADC-EVALCZ. Software tools, such as Analog Devices’ configuration utilities, enable programming of the serial interface and performance analysis. Comprehensive documentation, including datasheets and application notes, supports design and troubleshooting.

Conclusion
The Analog Devices AD9945KCPZ is a high-performance, complete analog signal processor for CCD applications, integrating a 12-bit, 40 MSPS ADC with a CDS, VGA, and black level clamp. Its single-chip architecture, low power consumption (130 mW at 40 MSPS), and programmable features make it an ideal solution for digital cameras, industrial imaging, medical imaging, and other CCD-based systems. With a 70 dB SNR, -75 dBc THD, and 100 MHz input bandwidth, it delivers high-quality signal processing for demanding applications. The compact 32-pin LFCSP package and single 3.3 V supply enhance its suitability for modern, space-constrained designs, making the AD9945KCPZ a versatile and reliable choice for engineers working with CCD sensors.
AD9945KCPZ Compare Parts
  • AD9945KCPZ vs AD9995KCPZ
  • AD9945KCPZ vs AD9995KCPRL
  • AD9945KCPZ vs AD9995KCP
  • AD9945KCPZ vs AD9994BCPZ
  • AD9945KCPZ vs AD9993BBCZRL
  • AD9945KCPZ vs AD9993BBCZ
  • AD9945KCPZ vs AD9992BBCZRL
  • AD9945KCPZ vs AD9992BBCZ
  • AD9945KCPZ vs AD9991KCPZRL
  • AD9945KCPZ vs AD9991KCPZ
  • AD9945KCPZ vs AD9991KCP
  • AD9945KCPZ vs AD9990BBCZRL
  • AD9945KCPZ vs AD9990BBCZ
  • AD9945KCPZ vs AD9979BCPZRL
  • AD9945KCPZ vs AD9979BCPZ
  • AD9945KCPZ vs AD9977BBCZRL
  • AD9945KCPZ vs AD9977BBCZ
  • AD9945KCPZ vs AD9974BBCZRL
  • AD9945KCPZ vs AD9974BBCZ
  • AD9945KCPZ vs AD9973BBCZRL
  • AD9945KCPZ vs AD9973BBCZ
  • AD9945KCPZ vs AD9949KCPZRL
  • AD9945KCPZ vs AD9949KCPZ
  • AD9945KCPZ vs AD9949KCPRL
  • AD9945KCPZ vs AD9949KCP
  • AD9945KCPZ vs AD9949AKCPZRL
  • AD9945KCPZ vs AD9949AKCPZ
  • AD9945KCPZ vs AD9948KCPZRL
  • AD9945KCPZ vs AD9948KCPZ
  • AD9945KCPZ vs AD9948KCPRL
  • AD9945KCPZ vs AD9948KCP
  • AD9945KCPZ vs AD9948AKCPZRL
  • AD9945KCPZ vs AD9948AKCPZ
  • AD9945KCPZ vs AD9945KCPZRL7
  • AD9945KCPZ vs AD9945KCPRL
  • AD9945KCPZ vs AD9945KCP
  • AD9945KCPZ vs AD9944KCPZRL
  • AD9945KCPZ vs AD9944KCPZ
  • AD9945KCPZ vs AD9944KCPRL
  • AD9945KCPZ vs AD9944KCP
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.