Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9992BBCZRL
AD9992BBCZRL
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SGNL PROC 12BIT 105CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9992BBCZRL Datasheet
History Price: $12.21000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9992BBCZRL vs AD9993BBCZRL
Part No
AD9992BBCZRL
AD9993BBCZRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 12-Bit
ADC, DAC
Input Type
Logic
LVDS
Output Type
Logic
LVDS
Current - Supply
27 mA
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-LFBGA, CSPBGA
196-LFBGA, CSPBGA
Supplier Device Package
105-CSPBGA (8x8)
196-CSPBGA (12x12)