AD9992BBCZRL
AD9992BBCZRL
Obsolete
Description:  IC CCD SGNL PROC 12BIT 105CSBGA
Manufacturer:  Analog Devices
History Price: $12.21000
In Stock: 19200
AD9992BBCZRL Specification
Specification
Part No
AD9992BBCZRL
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCD Signal Processor, 12-Bit
Input Type
Logic
Output Type
Logic
Current - Supply
27 mA
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
105-LFBGA, CSPBGA
Supplier Device Package
105-CSPBGA (8x8)
AD9992BBCZRL PDF Datasheet
AD9992BBCZRL Related Parts
AD9804AJST
AD9804AJST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTRL
AD9804AJSTRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZ
AD9804AJSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZRL
AD9804AJSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9805JS
AD9805JS
Analog Devices
IC CCD SIGNAL PROC 10BIT 64-PQFP
AD9806KST
AD9806KST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9806KSTZ
AD9806KSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9806KSTZRL
AD9806KSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9814JR
AD9814JR
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9814JRRL
AD9814JRRL
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9821KST
AD9821KST
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9821KSTRL
AD9821KSTRL
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9992BBCZRL Compare Parts
  • AD9992BBCZRL vs AD9995KCPZ
  • AD9992BBCZRL vs AD9995KCPRL
  • AD9992BBCZRL vs AD9995KCP
  • AD9992BBCZRL vs AD9994BCPZ
  • AD9992BBCZRL vs AD9993BBCZRL
  • AD9992BBCZRL vs AD9993BBCZ
  • AD9992BBCZRL vs AD9992BBCZ
  • AD9992BBCZRL vs AD9991KCPZRL
  • AD9992BBCZRL vs AD9991KCPZ
  • AD9992BBCZRL vs AD9991KCP
  • AD9992BBCZRL vs AD9990BBCZRL
  • AD9992BBCZRL vs AD9990BBCZ
  • AD9992BBCZRL vs AD9979BCPZRL
  • AD9992BBCZRL vs AD9979BCPZ
  • AD9992BBCZRL vs AD9977BBCZRL
  • AD9992BBCZRL vs AD9977BBCZ
  • AD9992BBCZRL vs AD9974BBCZRL
  • AD9992BBCZRL vs AD9974BBCZ
  • AD9992BBCZRL vs AD9973BBCZRL
  • AD9992BBCZRL vs AD9973BBCZ
  • AD9992BBCZRL vs AD9949KCPZRL
  • AD9992BBCZRL vs AD9949KCPZ
  • AD9992BBCZRL vs AD9949KCPRL
  • AD9992BBCZRL vs AD9949KCP
  • AD9992BBCZRL vs AD9949AKCPZRL
  • AD9992BBCZRL vs AD9949AKCPZ
  • AD9992BBCZRL vs AD9948KCPZRL
  • AD9992BBCZRL vs AD9948KCPZ
  • AD9992BBCZRL vs AD9948KCPRL
  • AD9992BBCZRL vs AD9948KCP
  • AD9992BBCZRL vs AD9948AKCPZRL
  • AD9992BBCZRL vs AD9948AKCPZ
  • AD9992BBCZRL vs AD9945KCPZRL7
  • AD9992BBCZRL vs AD9945KCPZ
  • AD9992BBCZRL vs AD9945KCPRL
  • AD9992BBCZRL vs AD9945KCP
  • AD9992BBCZRL vs AD9944KCPZRL
  • AD9992BBCZRL vs AD9944KCPZ
  • AD9992BBCZRL vs AD9944KCPRL
  • AD9992BBCZRL vs AD9944KCP
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.