Packaging
Bulk
Tape & Reel (TR)
Sampling Rate (Per Second)
1M
65M
Input Type
Single Ended
Differential, Single Ended
Data Interface
SPI, DSP
LVDS - Serial, SPI
Configuration
MUX-S/H-ADC
ADC
Number of A/D Converters
1
2
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
1.75V ~ 1.85V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.75V ~ 1.85V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
40-WQFN (5x5)
Mounting Type
Surface Mount
Surface Mount