ADC128S102CIMTX
ADC128S102CIMTX
Active
Description:  IC ADC 12BIT SAR 16TSSOP
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 28660
ADC128S102CIMTX Specification
Specification
Part No
ADC128S102CIMTX
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
1M
Number of Inputs
8
Input Type
Single Ended
Data Interface
SPI, DSP
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
ADC128S102CIMTX PDF Datasheet
ADC128S102CIMTX Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADC128S102CIMTX Description
The Texas Instruments ADC128S102CIMTX is an 8-channel, 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) designed for low-power, high-speed data acquisition in a compact form factor. It is optimized for applications requiring multiple analog input channels, such as medical imaging, industrial automation, and sensor interfacing. The device is housed in a 16-pin TSSOP package and is supplied in tape-and-reel format, making it suitable for high-volume manufacturing. Below is a comprehensive exploration of the ADC128S102CIMTX, covering its features, specifications, functionality, and applications, organized under relevant subheadings.

Overview
The ADC128S102CIMTX is a versatile ADC that integrates eight single-ended analog input channels, a high-speed SAR architecture, and an SPI-compatible serial interface. It is designed to provide accurate and efficient conversion of analog signals to digital data with minimal power consumption, making it ideal for battery-powered and space-constrained applications. The device operates over a wide supply voltage range and includes on-chip sample-and-hold circuitry, eliminating the need for external components in many designs. Its high-speed conversion rate and multi-channel capability make it suitable for applications requiring simultaneous sampling of multiple analog signals.

Key Features
The ADC128S102CIMTX offers a robust set of features tailored for precision data acquisition:
- 8-Channel Multiplexed Inputs: Supports eight single-ended analog input channels, enabling simultaneous monitoring of multiple signals.
- 12-Bit Resolution: Provides high-precision conversion with 12-bit resolution for accurate digital representation of analog inputs.
- High-Speed Conversion: Offers a sampling rate of up to 1 MSPS (megasamples per second), suitable for real-time applications.
- Low Power Consumption: Consumes as low as 1.2 mW at 3 V and 7.5 mW at 5 V during normal operation, with a power-down mode reducing consumption to 2.3 µW.
- SPI-Compatible Interface: Features a serial peripheral interface (SPI) for easy integration with microcontrollers and DSPs, supporting standards like QSPI and MICROWIRE.
- Internal Voltage Reference: Uses the supply voltage as the reference, simplifying system design by eliminating the need for an external reference.
- On-Chip Sample-and-Hold: Includes integrated sample-and-hold circuitry for accurate signal capture without external components.
- Wide Supply Voltage Range: Operates from 2.7 V to 5.25 V for both analog and digital supplies, offering flexibility for various power domains.
- Compact Package: Housed in a 16-pin TSSOP package, ideal for space-constrained designs.
- Lead-Free and RoHS Compliant: Environmentally friendly with a Moisture Sensitivity Level (MSL) of 1 (unlimited).

Specifications
The following are the key technical specifications of the ADC128S102CIMTX:
- Resolution: 12 bits.
- Number of Channels: 8 single-ended analog input channels.
- Sampling Rate: 50 kSPS to 1 MSPS (adjustable).
- Supply Voltage:
- Analog Supply: 2.7 V to 5.25 V.
- Digital Supply: 2.7 V to 5.25 V.
- Power Consumption:
- Normal Operation: 1.2 mW at 3 V, 7.5 mW at 5 V (at 200 kSPS).
- Power-Down Mode: 2.3 µW at 5 V.
- Integral Nonlinearity (INL): ±1 LSB (least significant bit).
- Differential Nonlinearity (DNL): ±0.8 LSB.
- Signal-to-Noise Ratio (SNR): 73 dB typical.
- Total Harmonic Distortion (THD): -83 dB typical.
- Input Voltage Range: 0 V to VREF (supply voltage).
- Reference Voltage: Supply voltage (2.7 V to 5.25 V).
- Data Interface: SPI, QSPI, MICROWIRE, DSP-compatible serial interface.
- Package: 16-pin TSSOP (4.4 mm width).
- Operating Temperature Range: -40°C to +105°C.
- Conversion Time: Approximately 1 µs per channel at maximum sampling rate.
- Input Impedance: High input impedance for minimal loading of analog sources.
- ESD Protection: Robust ESD protection for reliable operation in various environments.

Functional Description
The ADC128S102CIMTX operates using a successive approximation register (SAR) architecture, which provides a balance of speed, accuracy, and power efficiency. The device features eight single-ended analog input channels, which are multiplexed into a single ADC core. The integrated sample-and-hold circuit captures the analog input signal during the sampling phase, ensuring accurate conversion without external circuitry. The conversion process is initiated via the SPI interface, where the user can select the active channel and configure the sampling rate.

The device outputs 12-bit digital data in a straight binary format, compatible with various serial communication standards. The SPI interface supports clock frequencies up to 16 MHz, enabling fast data transfer. The internal voltage reference is tied to the supply voltage, simplifying system design but requiring a stable power supply for optimal performance. The power-down mode, activated via the SPI interface, significantly reduces power consumption during idle periods, making the device suitable for battery-operated systems.

Applications
The ADC128S102CIMTX is well-suited for a wide range of applications, including:
- Medical Imaging: Used in MRI and CT scanners for digitizing analog signals from sensors, leveraging its multi-channel capability and high resolution.
- Industrial Automation: Monitors multiple sensor inputs (e.g., temperature, pressure, or voltage) in real-time for process control and data logging.
- Portable Instrumentation: Its low power consumption and compact size make it ideal for handheld devices like multimeters and data loggers.
- Motor Control: Provides precise analog-to-digital conversion for feedback signals in motor control systems.
- Data Acquisition Systems: Supports multi-channel data acquisition in systems requiring high-speed, accurate signal conversion.
- Consumer Electronics: Used in devices like fitness trackers or smart home sensors for analog signal processing.

Design Considerations
When integrating the ADC128S102CIMTX into a system, designers should consider the following:
- Power Supply Stability: Since the supply voltage serves as the reference, a stable and low-noise power supply is critical for maintaining conversion accuracy.
- PCB Layout: Careful layout is required to minimize noise coupling into the analog inputs. Separate analog and digital ground planes are recommended, with proper decoupling capacitors near the supply pins.
- Input Signal Conditioning: External anti-aliasing filters may be needed depending on the input signal frequency to prevent aliasing artifacts.
- SPI Interface: The microcontroller or DSP interfacing with the ADC must support SPI, QSPI, or MICROWIRE protocols and handle clock frequencies up to 16 MHz.
- Channel Selection: The multiplexer allows sequential or random channel selection via the SPI interface, requiring proper configuration in software.
- Thermal Management: The device operates reliably up to 105°C, but thermal considerations are important in compact or high-temperature environments.

Advantages
The ADC128S102CIMTX offers several advantages for system designers:
- Multi-Channel Flexibility: Eight input channels allow monitoring of multiple signals without additional ADCs, reducing system cost and complexity.
- Low Power Efficiency: Its low power consumption is ideal for battery-powered applications, extending operational life.
- Compact Design: The 16-pin TSSOP package saves board space, making it suitable for space-constrained designs.
- Ease of Integration: The SPI-compatible interface and internal reference simplify system design and reduce external component count.
- Wide Operating Range: The broad supply voltage and temperature range enhance its versatility across applications.

Limitations
Despite its strengths, the ADC128S102CIMTX has some limitations:
- Single-Ended Inputs Only: The device does not support differential inputs, which may limit its use in applications requiring high common-mode rejection.
- No Internal Reference Option: The lack of a dedicated internal reference voltage may require additional care in power supply design for high-accuracy applications.
- Limited Resolution: While 12-bit resolution is sufficient for many applications, higher-resolution ADCs (e.g., 16-bit or 18-bit) may be needed for ultra-precise measurements.
- Sequential Conversion: The single ADC core means channels are converted sequentially, which may introduce slight delays in multi-channel applications compared to simultaneous-sampling ADCs.

Comparison with Related Devices
The ADC128S102CIMTX is part of Texas Instruments’ ADC128S series, with variants like the ADC128S052 (same specifications but different packaging options) and ADC128S022 (lower sampling rate). Compared to the Analog Devices ADAS1000BSTZ-RL (a 5-channel, 19-bit ECG-specific AFE), the ADC128S102CIMTX is more general-purpose, with lower resolution but higher channel count and broader application scope. Against competitors like the Analog Devices AD7944 (14-bit, 2.5 MSPS) or Microchip’s MCP3208 (8-channel, 10-bit), the ADC128S102CIMTX offers a balanced combination of resolution, speed, and power efficiency, though it may not match the sampling rate of higher-end ADCs.

Conclusion
The Texas Instruments ADC128S102CIMTX is a highly capable, low-power, 8-channel, 12-bit SAR ADC that excels in applications requiring multi-channel analog-to-digital conversion. Its high-speed sampling, compact TSSOP package, and SPI-compatible interface make it a versatile choice for medical, industrial, and portable applications. While it lacks differential inputs and a dedicated internal reference, its integration, power efficiency, and flexibility make it a strong contender for cost-sensitive, space-constrained designs. Engineers seeking a reliable, multi-channel ADC for real-time signal processing will find the ADC128S102CIMTX an excellent solution, supported by its robust performance and ease of integration.
ADC128S102CIMTX Compare Parts
  • ADC128S102CIMTX vs ADCV08832CIMX
  • ADC128S102CIMTX vs ADCV08832CIM/NOPB
  • ADC128S102CIMTX vs ADCV08832CIM/NOPB
  • ADC128S102CIMTX vs ADCV08832CIM
  • ADC128S102CIMTX vs ADCS7478AIMFX/NOPB
  • ADC128S102CIMTX vs ADCS7478AIMFX
  • ADC128S102CIMTX vs ADCS7478AIMFE/NOPB
  • ADC128S102CIMTX vs ADCS7478AIMFE
  • ADC128S102CIMTX vs ADCS7478AIMF/NOPB
  • ADC128S102CIMTX vs ADCS7478AIMF
  • ADC128S102CIMTX vs ADCS7477AIMFX/NOPB
  • ADC128S102CIMTX vs ADCS7477AIMFX
  • ADC128S102CIMTX vs ADCS7477AIMFE/NOPB
  • ADC128S102CIMTX vs ADCS7477AIMF/NOPB
  • ADC128S102CIMTX vs ADCS7477AIMF
  • ADC128S102CIMTX vs ADCS7477AIMF
  • ADC128S102CIMTX vs ADCS7476AIMFX/NOPB
  • ADC128S102CIMTX vs ADCS7476AIMFX
  • ADC128S102CIMTX vs ADCS7476AIMFE/NOPB
  • ADC128S102CIMTX vs ADCS7476AIMF/NOPB
  • ADC128S102CIMTX vs ADCS7476AIMF/NOPB
  • ADC128S102CIMTX vs ADCS7476AIMF
  • ADC128S102CIMTX vs ADCLK950BCPZ-REEL7
  • ADC128S102CIMTX vs ADC908GP
  • ADC128S102CIMTX vs ADC908FP
  • ADC128S102CIMTX vs ADC78H90CIMTX/NOPB
  • ADC128S102CIMTX vs ADC78H90CIMTX/NOPB
  • ADC128S102CIMTX vs ADC78H90CIMTX
  • ADC128S102CIMTX vs ADC78H90CIMTX
  • ADC128S102CIMTX vs ADC78H90CIMT/NOPB
  • ADC128S102CIMTX vs ADC78H90CIMT/NOPB
  • ADC128S102CIMTX vs ADC78H90CIMT
  • ADC128S102CIMTX vs ADC78H89CIMTX/NOPB
  • ADC128S102CIMTX vs ADC78H89CIMTX
  • ADC128S102CIMTX vs ADC78H89CIMT/NOPB
  • ADC128S102CIMTX vs ADC78H89CIMT
  • ADC128S102CIMTX vs ADC700KH
  • ADC128S102CIMTX vs ADC700JH
  • ADC128S102CIMTX vs ADC3683IRSBT
  • ADC128S102CIMTX vs ADC3683IRSBR
  • ADC128S102CIMTX FAQ
    Q1: What is the National Semiconductor ADC128S102CIMTX?
    A1: The National Semiconductor ADC128S102CIMTX is a 12-bit analog-to-digital converter (ADC) with a serial interface, designed for high-precision signal conversion in various applications.

    Q2: What is the resolution of the National Semiconductor ADC128S102CIMTX?
    A2: The National Semiconductor ADC128S102CIMTX offers a 12-bit resolution, allowing for high-precision conversion of analog signals into digital data.

    Q3: What is the input voltage range of the National Semiconductor ADC128S102CIMTX?
    A3: The input voltage range of the National Semiconductor ADC128S102CIMTX is 0V to Vref, where Vref is typically the reference voltage applied to the ADC.

    Q4: Does the National Semiconductor ADC128S102CIMTX require a separate reference voltage?
    A4: Yes, the National Semiconductor ADC128S102CIMTX requires a reference voltage (Vref) to set the input voltage range for accurate ADC conversion.

    Q5: What is the sampling rate of the National Semiconductor ADC128S102CIMTX?
    A5: The National Semiconductor ADC128S102CIMTX supports a maximum sampling rate of 1MSPS (1 million samples per second), making it suitable for high-speed applications.

    Q6: What is the power supply requirement for the National Semiconductor ADC128S102CIMTX?
    A6: The National Semiconductor ADC128S102CIMTX operates with a power supply voltage of 2.7V to 5.5V, ensuring flexibility for various system configurations.

    Q7: What is the typical power consumption of the National Semiconductor ADC128S102CIMTX?
    A7: The National Semiconductor ADC128S102CIMTX typically consumes low power, with a typical power consumption of 1.5mA in normal operation, making it suitable for power-sensitive applications.

    Q8: What type of interface does the National Semiconductor ADC128S102CIMTX use?
    A8: The National Semiconductor ADC128S102CIMTX uses a Serial Peripheral Interface (SPI) for communication, providing ease of integration into systems with digital controllers.

    Q9: What is the maximum input clock frequency for the National Semiconductor ADC128S102CIMTX?
    A9: The National Semiconductor ADC128S102CIMTX supports a maximum input clock frequency of 10MHz, allowing for efficient signal conversion and communication.

    Q10: Can the National Semiconductor ADC128S102CIMTX be used in high-precision measurement systems?
    A10: Yes, the National Semiconductor ADC128S102CIMTX is ideal for high-precision measurement systems, offering 12-bit resolution and accurate signal conversion.

    Q11: What is the package type of the National Semiconductor ADC128S102CIMTX?
    A11: The National Semiconductor ADC128S102CIMTX is available in a compact, 16-pin TSSOP (Thin Shrink Small Outline Package) for efficient space utilization in system designs.

    Q12: Does the National Semiconductor ADC128S102CIMTX include internal filtering?
    A12: Yes, the National Semiconductor ADC128S102CIMTX includes internal filtering to help reduce noise and ensure cleaner signal conversion.

    Q13: What is the typical signal-to-noise ratio (SNR) of the National Semiconductor ADC128S102CIMTX?
    A13: The National Semiconductor ADC128S102CIMTX typically offers a signal-to-noise ratio (SNR) of 68dB, ensuring high-quality signal conversion with minimal noise.

    Q14: Can the National Semiconductor ADC128S102CIMTX operate in a single-ended configuration?
    A14: Yes, the National Semiconductor ADC128S102CIMTX can operate in a single-ended configuration, making it versatile for a variety of signal sources.

    Q15: What is the maximum differential input voltage for the National Semiconductor ADC128S102CIMTX?
    A15: The maximum differential input voltage for the National Semiconductor ADC128S102CIMTX is ±Vref, which ensures that the device can handle a wide range of input signals.

    Q16: What is the output format of the National Semiconductor ADC128S102CIMTX?
    A16: The output format of the National Semiconductor ADC128S102CIMTX is a 12-bit serial data stream, which can be read via the SPI interface.

    Q17: What is the input impedance of the National Semiconductor ADC128S102CIMTX?
    A17: The input impedance of the National Semiconductor ADC128S102CIMTX is typically very high, ensuring minimal load on the signal source and accurate conversion.

    Q18: How does the National Semiconductor ADC128S102CIMTX achieve low power consumption?
    A18: The National Semiconductor ADC128S102CIMTX achieves low power consumption through its efficient architecture, which operates with low current draw while maintaining high-speed performance.

    Q19: What is the maximum error tolerance of the National Semiconductor ADC128S102CIMTX?
    A19: The National Semiconductor ADC128S102CIMTX typically has an integral non-linearity (INL) error of ±0.5 LSB, ensuring reliable and accurate performance in most applications.

    Q20: Can the National Semiconductor ADC128S102CIMTX be used in automotive applications?
    A20: Yes, the National Semiconductor ADC128S102CIMTX is suitable for automotive applications, as it operates within a wide temperature range and provides high-accuracy signal conversion for various sensors and systems.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.