Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Analog Devices ADCLK846BCPZ
ADCLK846BCPZ
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADCLK846BCPZ Datasheet
History Price: $12.33000
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADCLK846BCPZ vs ADCLK907BCPZ-R2
Part No
ADCLK846BCPZ
ADCLK907BCPZ-R2
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
SiGe
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Buffer/Driver, Data
Number of Circuits
1
2
Ratio - Input:Output
1:6
1:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, CMOS, HSTL, LVDS, LVPECL
Clock
Output
CMOS, LVDS
ECL, NECL, PECL
Frequency - Max
1.2 GHz
7.5 GHz
Voltage - Supply
1.71V ~ 1.89V
2.375V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
16-VFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP (4x4)
16-LFCSP-VQ (3x3)