☰
ADCLK846BCPZ
ADCLK846BCPZ
Active
Description:  IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
Manufacturer:  Analog Devices
History Price: $12.33000
In Stock: 19920
ADCLK846BCPZ Specification
Specification
Part No
ADCLK846BCPZ
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
Yes/Yes
Input
CML, CMOS, HSTL, LVDS, LVPECL
Output
CMOS, LVDS
Frequency - Max
1.2 GHz
Voltage - Supply
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP (4x4)
ADCLK846BCPZ PDF Datasheet
ADCLK846BCPZ Related Parts
ADCLK846BCPZ-REEL7
ADCLK846BCPZ-REEL7
Analog Devices
IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
ADCLK854BCPZ
ADCLK854BCPZ
Analog Devices
IC CLK BUF 2:12 1.2GHZ 48LFCSP
ADCLK854BCPZ-REEL7
ADCLK854BCPZ-REEL7
Analog Devices
IC CLK BUF 2:12 1.2GHZ 48LFCSP
ADCLK905BCPZ-R2
ADCLK905BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK905BCPZ-R7
ADCLK905BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK905BCPZ-WP
ADCLK905BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-R2
ADCLK907BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-R7
ADCLK907BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-WP
ADCLK907BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-R2
ADCLK914BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-R7
ADCLK914BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-WP
ADCLK914BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK846BCPZ Compare Parts
  • ADCLK846BCPZ vs ADCLK954BCPZ
  • ADCLK846BCPZ vs ADCLK950BCPZ-REEL7
  • ADCLK846BCPZ vs ADCLK950BCPZ
  • ADCLK846BCPZ vs ADCLK948BCPZ-REEL7
  • ADCLK846BCPZ vs ADCLK948BCPZ
  • ADCLK846BCPZ vs ADCLK946BCPZ-REEL7
  • ADCLK846BCPZ vs ADCLK946BCPZ
  • ADCLK846BCPZ vs ADCLK944BCPZ-WP
  • ADCLK846BCPZ vs ADCLK944BCPZ-R7
  • ADCLK846BCPZ vs ADCLK944BCPZ-R2
  • ADCLK846BCPZ vs ADCLK925BCPZ-WP
  • ADCLK846BCPZ vs ADCLK925BCPZ-R7
  • ADCLK846BCPZ vs ADCLK925BCPZ-R2
  • ADCLK846BCPZ vs ADCLK914BCPZ-WP
  • ADCLK846BCPZ vs ADCLK914BCPZ-R7
  • ADCLK846BCPZ vs ADCLK914BCPZ-R2
  • ADCLK846BCPZ vs ADCLK907BCPZ-WP
  • ADCLK846BCPZ vs ADCLK907BCPZ-R7
  • ADCLK846BCPZ vs ADCLK907BCPZ-R2
  • ADCLK846BCPZ vs ADCLK905BCPZ-WP
  • ADCLK846BCPZ vs ADCLK905BCPZ-R7
  • ADCLK846BCPZ vs ADCLK905BCPZ-R2
  • ADCLK846BCPZ vs ADCLK854BCPZ-REEL7
  • ADCLK846BCPZ vs ADCLK854BCPZ
  • ADCLK846BCPZ vs ADCLK846BCPZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.