☰
ADCLK944BCPZ-R2
ADCLK944BCPZ-R2
Active
Description:  IC CLK BUFFER 1:4 7GHZ 16LFCSP
Manufacturer:  Analog Devices
History Price: $12.29000
In Stock: 37360
ADCLK944BCPZ-R2 vs ADCLK914BCPZ-WP
Series
SiGe
SiGe
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Type
Fanout Buffer (Distribution)
Buffer/Driver, Data
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, CMOS, LVDS, LVPECL
CML, CMOS, LVDS, LVPECL, LVTTL
Output
ECL, LVPECL
HVDS
Frequency - Max
7 GHz
7.5 GHz
Voltage - Supply
2.375V ~ 3.63V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad, CSP
16-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
16-LFCSP-VQ (3x3)