☰
ADCLK944BCPZ-R2
ADCLK944BCPZ-R2
Active
Description:  IC CLK BUFFER 1:4 7GHZ 16LFCSP
Manufacturer:  Analog Devices
History Price: $12.29000
In Stock: 37360
ADCLK944BCPZ-R2 Specification
Specification
Part No
ADCLK944BCPZ-R2
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Analog Devices
Series
SiGe
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Input
CML, CMOS, LVDS, LVPECL
Output
ECL, LVPECL
Frequency - Max
7 GHz
Voltage - Supply
2.375V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
ADCLK944BCPZ-R2 PDF Datasheet
ADCLK944BCPZ-R2 Related Parts
ADCLK846BCPZ
ADCLK846BCPZ
Analog Devices
IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
ADCLK846BCPZ-REEL7
ADCLK846BCPZ-REEL7
Analog Devices
IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
ADCLK854BCPZ
ADCLK854BCPZ
Analog Devices
IC CLK BUF 2:12 1.2GHZ 48LFCSP
ADCLK854BCPZ-REEL7
ADCLK854BCPZ-REEL7
Analog Devices
IC CLK BUF 2:12 1.2GHZ 48LFCSP
ADCLK905BCPZ-R2
ADCLK905BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK905BCPZ-R7
ADCLK905BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK905BCPZ-WP
ADCLK905BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-R2
ADCLK907BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-R7
ADCLK907BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK907BCPZ-WP
ADCLK907BCPZ-WP
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-R2
ADCLK914BCPZ-R2
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK914BCPZ-R7
ADCLK914BCPZ-R7
Analog Devices
IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
ADCLK944BCPZ-R2 Description
The Analog Devices ADCLK944BCPZ-R2 is a high-performance differential clock fanout buffer designed for precision clock distribution applications requiring very low timing uncertainty, high operating frequency, and excellent signal integrity. The device is based on Analog Devices’ SiGe bipolar technology and integrates a high-speed differential input stage with four differential ECL/LVPECL output channels. Its primary purpose is to receive a high-quality reference clock signal, regenerate the signal internally, and distribute multiple synchronized clock outputs with minimal additional jitter.

The ADCLK944BCPZ-R2 is optimized for systems where clock quality directly affects overall system performance. Unlike general-purpose logic buffers, this device is specifically designed for high-frequency clock tree architectures, where parameters such as additive jitter, phase noise contribution, propagation delay stability, output drive capability, and differential signal integrity are critical design considerations.

The device supports clock operation up to 7 GHz and provides extremely low broadband random jitter performance, making it suitable for high-speed communication systems, instrumentation platforms, automatic test equipment, data acquisition systems, and other precision electronic systems requiring reliable clock distribution.

The ADCLK944BCPZ-R2 is supplied in a 16-lead LFCSP package with an exposed thermal pad. The package structure provides a compact footprint while supporting the electrical and thermal requirements of a high-speed SiGe clock device. The specified operating temperature range is from −40°C to +85°C, allowing application in industrial environments.

## Internal Architecture and Operating Principle

The ADCLK944BCPZ-R2 uses a differential clock buffer architecture. The input stage receives a differential clock signal and performs signal amplification and regeneration before driving four independent output channels. The internal signal path is optimized to preserve timing characteristics and reduce waveform degradation during clock distribution.

The input receiver incorporates an integrated 100 Ω differential termination network. This termination matches the characteristic impedance of typical high-speed differential transmission lines and minimizes signal reflections caused by impedance mismatch. The integrated termination reduces external component requirements and simplifies PCB implementation.

The internal signal regeneration process restores the clock waveform after it enters the device. At multi-gigahertz frequencies, clock signals are highly sensitive to attenuation, noise coupling, and transmission-line effects. The ADCLK944BCPZ-R2 internally reshapes the clock signal, providing clean differential outputs with controlled amplitude and transition characteristics.

The output section consists of four differential ECL/LVPECL drivers. These output stages are designed to provide high-speed switching capability and sufficient drive strength for downstream clock receivers. The differential output structure improves common-mode noise rejection and reduces susceptibility to external interference compared with single-ended clock distribution methods.

## Clock Input Interface Characteristics

The input interface of the ADCLK944BCPZ-R2 supports multiple clock standards, providing flexibility when integrating the device into different system architectures. The input can accept DC-coupled LVPECL, CML, and 3.3 V CMOS signals. Through AC coupling, the device can also interface with lower-voltage CMOS, LVDS, and other differential clock sources.

The differential input structure provides several important advantages in high-speed applications. Differential signaling improves immunity to common-mode noise, reduces sensitivity to ground potential differences between devices, and provides better performance when clock signals travel through electrically noisy environments.

The integrated input termination simplifies signal conditioning requirements. In high-frequency designs, improper termination can produce signal reflection, overshoot, ringing, and degradation of clock edge quality. The internal termination network allows the designer to maintain controlled impedance without requiring additional external resistors in many applications.

The VREF pin provides a reference voltage function for AC-coupled input configurations. When the incoming clock signal does not contain an appropriate DC bias level, the VREF function allows the input stage to establish the required operating point.

## Output Driver Characteristics

The ADCLK944BCPZ-R2 provides four differential ECL/LVPECL output channels. Each output channel generates a regenerated clock signal derived from the input clock, allowing a single precision clock source to drive multiple system components simultaneously.

The LVPECL output architecture is widely used in high-speed clock distribution because it provides fast transition speed, controlled voltage swing, and strong noise immunity. The differential output format allows clock routing through controlled-impedance transmission lines while maintaining signal quality at high frequencies.

The output drivers are designed for 50 Ω transmission environments. Proper termination is required to achieve the specified output performance. In LVPECL operation, the output termination network is typically referenced to a voltage near the positive supply rail, allowing the output stage to operate with appropriate current switching conditions.

The four-output configuration allows designers to create compact clock distribution networks. For systems containing multiple processors, converters, transceivers, or measurement channels, the device can provide multiple synchronized clock outputs from a single reference source.

## Frequency Performance and Timing Characteristics

The key performance feature of the ADCLK944BCPZ-R2 is its high-speed operation capability. The device supports clock frequencies up to 7 GHz, which requires optimized transistor performance, minimized internal parasitic effects, and carefully controlled signal paths.

Clock jitter is one of the most important parameters in high-speed timing systems. The ADCLK944BCPZ-R2 provides broadband random jitter performance of approximately 50 fs rms. Low additive jitter ensures that the clock buffer introduces minimal timing uncertainty between the input reference clock and the distributed output clocks.

In high-speed digital systems, clock jitter directly influences data sampling accuracy, serial link performance, and system synchronization. Excessive clock uncertainty can reduce timing margin and degrade overall system reliability. Therefore, the low-jitter characteristics of ADCLK944BCPZ-R2 make it suitable for applications where timing precision is a fundamental requirement.

The differential architecture also contributes to timing stability because it reduces the influence of supply noise and external electromagnetic interference on clock transitions.

## Power Supply Requirements and Thermal Management

The ADCLK944BCPZ-R2 operates with a supply voltage difference between VCC and VEE ranging from 2.5 V to 3.3 V. This supply configuration allows integration into systems using common high-speed logic power domains.

As a high-frequency SiGe bipolar device, the ADCLK944BCPZ-R2 consumes more power than many low-frequency CMOS clock buffers. The power consumption is associated with maintaining high-speed transistor operation and driving differential output stages.

Thermal management is an important consideration during system design. The exposed thermal pad of the LFCSP package provides an effective thermal path from the device to the PCB. Proper PCB layout, including correct thermal pad connection and adequate copper area, helps maintain stable operating temperature.

Power supply decoupling is also critical. High-speed clock circuits require clean supply rails because supply noise can couple into the internal signal path and increase timing uncertainty. Decoupling capacitors should be placed close to the power supply pins to minimize parasitic inductance.

## Package Characteristics and PCB Design Considerations

The ADCLK944BCPZ-R2 uses a 16-lead LFCSP_WQ package with exposed pad construction. This package provides a balance between compact size, electrical performance, and thermal capability.

High-frequency clock routing requires careful PCB design practices. Differential input and output traces should maintain controlled impedance, consistent spacing, and matched electrical length where required. Unnecessary vias, sharp trace discontinuities, and excessive routing transitions should be avoided because they can introduce parasitic effects at multi-gigahertz frequencies.

The exposed pad should be properly connected according to recommended PCB layout practices. It provides both thermal conduction and electrical reference performance. Poor grounding or inadequate thermal connection may affect device stability and high-frequency performance.

The placement of the clock buffer within the system clock tree is also important. The device should generally be located close to the clock source or near the point where the clock distribution branches occur, reducing unnecessary transmission-line length and minimizing signal degradation.

## Application Areas

The ADCLK944BCPZ-R2 is designed for applications requiring high-quality clock distribution. Typical applications include high-speed communication equipment, optical networking systems, measurement instruments, industrial imaging equipment, automatic test systems, and precision data acquisition platforms.

In communication systems, the device can distribute reference clocks to multiple high-speed components while preserving low timing error. In test and measurement equipment, accurate clock distribution is essential for maintaining measurement repeatability and synchronization between channels.

The device is also suitable for systems requiring conversion between different clock logic families. Its flexible input compatibility and differential LVPECL/ECL outputs allow it to serve as both a clock fanout device and a clock interface component.

## Engineering Design Considerations

When applying the ADCLK944BCPZ-R2, the designer must consider several key factors. The input and output transmission lines must be designed according to high-speed differential routing principles. The termination network must match the selected logic standard and operating environment.

The power supply design must provide low-noise operation because clock buffer performance is strongly influenced by supply stability. The thermal design must ensure that the junction temperature remains within the specified operating range under continuous high-frequency switching conditions.

The device should be selected primarily for systems where clock performance requirements exceed the capability of conventional clock buffers. Its advantages are most significant in applications requiring very low jitter, multi-gigahertz operation, and reliable differential signal distribution.

## Summary Conclusion

The Analog Devices ADCLK944BCPZ-R2 is a high-performance SiGe differential clock fanout buffer designed for advanced timing applications. Its main technical characteristics include operation up to 7 GHz, very low broadband random jitter, integrated differential input termination, flexible clock input compatibility, and four high-speed differential ECL/LVPECL outputs.

The device architecture is optimized for maintaining clock integrity during signal distribution. The combination of SiGe technology, differential signal processing, low-jitter performance, and high-speed output capability makes it suitable for demanding electronic systems where timing accuracy and signal quality are critical.

From an engineering perspective, the ADCLK944BCPZ-R2 should be considered a precision clock distribution component intended for high-performance timing architectures rather than a general-purpose digital buffer. Proper PCB layout, termination design, power integrity management, and thermal control are essential to fully achieve its specified performance.
ADCLK944BCPZ-R2 Compare Parts
  • ADCLK944BCPZ-R2 vs ADCLK954BCPZ
  • ADCLK944BCPZ-R2 vs ADCLK950BCPZ-REEL7
  • ADCLK944BCPZ-R2 vs ADCLK950BCPZ
  • ADCLK944BCPZ-R2 vs ADCLK948BCPZ-REEL7
  • ADCLK944BCPZ-R2 vs ADCLK948BCPZ
  • ADCLK944BCPZ-R2 vs ADCLK946BCPZ-REEL7
  • ADCLK944BCPZ-R2 vs ADCLK946BCPZ
  • ADCLK944BCPZ-R2 vs ADCLK944BCPZ-WP
  • ADCLK944BCPZ-R2 vs ADCLK944BCPZ-R7
  • ADCLK944BCPZ-R2 vs ADCLK925BCPZ-WP
  • ADCLK944BCPZ-R2 vs ADCLK925BCPZ-R7
  • ADCLK944BCPZ-R2 vs ADCLK925BCPZ-R2
  • ADCLK944BCPZ-R2 vs ADCLK914BCPZ-WP
  • ADCLK944BCPZ-R2 vs ADCLK914BCPZ-R7
  • ADCLK944BCPZ-R2 vs ADCLK914BCPZ-R2
  • ADCLK944BCPZ-R2 vs ADCLK907BCPZ-WP
  • ADCLK944BCPZ-R2 vs ADCLK907BCPZ-R7
  • ADCLK944BCPZ-R2 vs ADCLK907BCPZ-R2
  • ADCLK944BCPZ-R2 vs ADCLK905BCPZ-WP
  • ADCLK944BCPZ-R2 vs ADCLK905BCPZ-R7
  • ADCLK944BCPZ-R2 vs ADCLK905BCPZ-R2
  • ADCLK944BCPZ-R2 vs ADCLK854BCPZ-REEL7
  • ADCLK944BCPZ-R2 vs ADCLK854BCPZ
  • ADCLK944BCPZ-R2 vs ADCLK846BCPZ-REEL7
  • ADCLK944BCPZ-R2 vs ADCLK846BCPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class