Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Analog Devices ADCLK944BCPZ-R2
ADCLK944BCPZ-R2
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 7GHZ 16LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADCLK944BCPZ-R2 Datasheet
History Price: $12.29000
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADCLK944BCPZ-R2 vs ADCLK950BCPZ-REEL7
Part No
ADCLK944BCPZ-R2
ADCLK950BCPZ-REEL7
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Analog Devices
Analog Devices
Series
SiGe
SiGe
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:4
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, CMOS, LVDS, LVPECL
CML, CMOS, LVDS, LVPECL
Output
ECL, LVPECL
LVPECL
Frequency - Max
7 GHz
4.8 GHz
Voltage - Supply
2.375V ~ 3.63V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad, CSP
40-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
40-LFCSP-VQ (6x6)