Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Switch Circuit
SPST - NO
DPDT
Multiplexer/Demultiplexer Circuit
1:1
4:2
On-State Resistance (Max)
200Ohm
480mOhm
Channel-to-Channel Matching (ΔRon)
-
40mOhm
Voltage - Supply, Single (V-)
5V ~ 16.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 16.5V
-
Switch Time (Ton, Toff) (Max)
170ns, 105ns
30ns, 17ns
-3db Bandwidth
660MHz
29MHz
Charge Injection
-0.8pC
70pC
Channel Capacitance (CS(off), CD(off))
3pF, 3.3pF
58pF
Current - Leakage (IS(off)) (Max)
100pA
200pA (Typ)
Crosstalk
-
-99dB @ 100kHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
16-TSSOP