☰
ADG888YRUZ-REEL
ADG888YRUZ-REEL
Active
Description:  IC SWITCH DPDTX2 480MOHM 16TSSOP
Manufacturer:  Analog Devices
History Price: $6.15000
In Stock: 23840
ADG888YRUZ-REEL Specification
Specification
Part No
ADG888YRUZ-REEL
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
DPDT
Multiplexer/Demultiplexer Circuit
4:2
Number of Circuits
2
On-State Resistance (Max)
480mOhm
Channel-to-Channel Matching (ΔRon)
40mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
30ns, 17ns
-3db Bandwidth
29MHz
Charge Injection
70pC
Channel Capacitance (CS(off), CD(off))
58pF
Current - Leakage (IS(off)) (Max)
200pA (Typ)
Crosstalk
-99dB @ 100kHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ADG888YRUZ-REEL PDF Datasheet
ADG888YRUZ-REEL Related Parts
ADG1201BRJZ-R2
ADG1201BRJZ-R2
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1201BRJZ-REEL7
ADG1201BRJZ-REEL7
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1202BRJZ-R2
ADG1202BRJZ-R2
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1202BRJZ-REEL7
ADG1202BRJZ-REEL7
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1204YCPZ-500RL7
ADG1204YCPZ-500RL7
Analog Devices
IC SWITCH SP4TX1 190OHM 12LFCSP
ADG1204YCPZ-REEL7
ADG1204YCPZ-REEL7
Analog Devices
IC SWITCH SP4TX1 190OHM 12LFCSP
ADG1204YRUZ
ADG1204YRUZ
Analog Devices
IC SWITCH SP4TX1 190OHM 14TSSOP
ADG1204YRUZ-REEL
ADG1204YRUZ-REEL
Analog Devices
IC SWITCH SP4TX1 190OHM 14TSSOP
ADG1204YRUZ-REEL7
ADG1204YRUZ-REEL7
Analog Devices
IC SWITCH SP4TX1 190OHM 14TSSOP
ADG1206LYCPZ-REEL7
ADG1206LYCPZ-REEL7
Analog Devices
IC MUX 16:1 200OHM 32LFCSP
ADG1206YCPZ-REEL7
ADG1206YCPZ-REEL7
Analog Devices
IC MUX 16:1 200OHM 32LFCSP
ADG1206YRUZ
ADG1206YRUZ
Analog Devices
IC MUX 16:1 200OHM 28TSSOP
ADG888YRUZ-REEL Compare Parts
  • ADG888YRUZ-REEL vs ADGS5414BCPZ
  • ADG888YRUZ-REEL vs ADGS5412BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS5412BCPZ
  • ADG888YRUZ-REEL vs ADGS1612BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1612BCPZ
  • ADG888YRUZ-REEL vs ADGS1414DBCCZ-RL7
  • ADG888YRUZ-REEL vs ADGS1414DBCCZ
  • ADG888YRUZ-REEL vs ADGS1412BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1412BCPZ
  • ADG888YRUZ-REEL vs ADGS1409BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1409BCPZ
  • ADG888YRUZ-REEL vs ADGS1408BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1408BCPZ
  • ADG888YRUZ-REEL vs ADGS1212BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1212BCPZ
  • ADG888YRUZ-REEL vs ADGS1209BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1209BCPZ
  • ADG888YRUZ-REEL vs ADGS1208BCPZ-RL7
  • ADG888YRUZ-REEL vs ADGS1208BCPZ
  • ADG888YRUZ-REEL vs ADG904SCPZ-EP-RL7
  • ADG888YRUZ-REEL vs ADG904SCPZ-EP
  • ADG888YRUZ-REEL vs ADG904BRUZ-REEL7
  • ADG888YRUZ-REEL vs ADG904BRUZ-R
  • ADG888YRUZ-REEL vs ADG904BRUZ
  • ADG888YRUZ-REEL vs ADG904BRU-REEL7
  • ADG888YRUZ-REEL vs ADG904BRU-REEL
  • ADG888YRUZ-REEL vs ADG904BRU-R-REEL7
  • ADG888YRUZ-REEL vs ADG904BRU-R-REEL
  • ADG888YRUZ-REEL vs ADG904BRU-R
  • ADG888YRUZ-REEL vs ADG904BRU
  • ADG888YRUZ-REEL vs ADG904BCPZ-REEL7
  • ADG888YRUZ-REEL vs ADG904BCPZ-REEL
  • ADG888YRUZ-REEL vs ADG904BCPZ-R-REEL
  • ADG888YRUZ-REEL vs ADG904BCPZ
  • ADG888YRUZ-REEL vs ADG904BCP-R
  • ADG888YRUZ-REEL vs ADG904BCP-500RL7
  • ADG888YRUZ-REEL vs ADG904BCP
  • ADG888YRUZ-REEL vs ADG888YRUZ-REEL7
  • ADG888YRUZ-REEL vs ADG888YRUZ
  • ADG888YRUZ-REEL vs ADG888YCPZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.