☰
ADG436BRZ-REEL
ADG436BRZ-REEL
Active
Description:  IC SWITCH SPDT X 2 12OHM 16SOIC
Manufacturer:  Analog Devices
History Price: $9.51000
In Stock: 44960
ADG436BRZ-REEL vs ADG888YRUZ-REEL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
DPDT
Multiplexer/Demultiplexer Circuit
2:1
4:2
Number of Circuits
2
2
On-State Resistance (Max)
12Ohm (Typ)
480mOhm
Channel-to-Channel Matching (ΔRon)
1Ohm
40mOhm
Voltage - Supply, Single (V-)
3V ~ 30V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 20V
-
Switch Time (Ton, Toff) (Max)
70ns, 60ns (Typ)
30ns, 17ns
-3db Bandwidth
-
29MHz
Charge Injection
10pC
70pC
Channel Capacitance (CS(off), CD(off))
13pF
58pF
Current - Leakage (IS(off)) (Max)
250pA
200pA (Typ)
Crosstalk
-90dB @ 1MHz
-99dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP