Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices ADM1041ARQ-2
ADM1041ARQ-2
Active
PMIC - Power Supply Controllers, Monitors
Description:
CONTROLLER WITH CURRENT SHARE
Manufacturer:
Analog Devices
Datasheet:
ADM1041ARQ-2 Datasheet
History Price: $8.84000
In Stock: 1960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM1041ARQ-2 vs ADM1166ASUZ-REEL
Part No
ADM1041ARQ-2
ADM1166ASUZ-REEL
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
ADM1041
Super Sequencer
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Power Supply, Servers
Power Supply Monitor, Sequencer
Voltage - Input
-
3V ~ 14.4V
Voltage - Supply
4.5V ~ 5.5V
3V ~ 14.4V
Current - Supply
6 mA
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
48-TQFP
Supplier Device Package
24-QSOP
48-TQFP (7x7)