ADM1041ARQ-2
ADM1041ARQ-2
Active
Description:  CONTROLLER WITH CURRENT SHARE
Manufacturer:  Analog Devices
History Price: $8.84000
In Stock: 1960
ADM1041ARQ-2 Specification
Specification
Part No
ADM1041ARQ-2
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
ADM1041
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041ARQ-2 PDF Datasheet
ADM1041ARQ-2 Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ-2 Description
The Analog Devices ADM1041ARQ-2 is a sophisticated, highly integrated power management and monitoring device designed to manage and monitor various aspects of power conversion and supply systems. It is commonly used in a range of applications, including industrial, automotive, and computing systems, where efficient and reliable power management is critical. Below is a comprehensive description of the ADM1041ARQ-2, covering its features, specifications, and applications.

## General Description

The ADM1041ARQ-2 is a precision power management and monitoring IC that supports various power-related functions, including voltage monitoring, current sensing, and thermal management. It is typically used in systems where real-time monitoring of power systems and efficient management of power distribution is crucial. The device can interface with multiple power rails and can monitor a wide range of voltages and currents. The ADM1041ARQ-2 is well-suited for use in power supply management systems, motor control, battery management, and other power-intensive applications.

## Key Features

* Integrated Power Management: The ADM1041ARQ-2 combines multiple power management features into a single chip, including monitoring of voltage, current, and temperature, which reduces the need for multiple discrete components.
* Precision Voltage Monitoring: The device can accurately measure the voltage on up to four power rails, providing real-time data to control systems and improve overall efficiency.
* Current Sensing: It offers precise current sensing through external shunt resistors, which allows for monitoring of the current draw of different power rails.
* Temperature Monitoring: The ADM1041ARQ-2 has an integrated temperature sensor, which is critical for thermal management, especially in systems where overheating can cause damage or reduce performance.
* Fault Detection and Reporting: The device includes fault detection capabilities, such as overvoltage, undervoltage, overcurrent, and overtemperature protection. It can trigger alarms or shutdown sequences if fault conditions are detected.
* I²C Interface: It supports an I²C interface, allowing for easy integration into systems with microcontrollers and other I²C-compatible devices. This simplifies communication and data retrieval.
* Configurable Alarms: It features programmable alarm thresholds for voltage, current, and temperature, enabling customized system responses when monitored parameters exceed predefined limits.
* Low Power Consumption: Designed to minimize power consumption, the ADM1041ARQ-2 is suitable for battery-powered or energy-sensitive applications.
* Integrated Voltage References: The device includes integrated voltage references, ensuring accurate monitoring of the power rails without requiring external components.

## Specifications

* Part Number: ADM1041ARQ-2
* Power Supply Voltage: 2.7V to 5.5V
* Voltage Monitoring:

* Monitors up to 4 power rails with a resolution of 8 bits.
* Typical accuracy: ±1% for each monitored voltage.
* Voltage range: 0V to 10V per channel.
* Current Sensing:

* Supports current sensing via external shunt resistors.
* Current measurement range: ±100mV typical.
* High-accuracy current measurement with a typical resolution of 12 bits.
* Temperature Sensing:

* Integrated temperature sensor with a typical resolution of 12 bits.
* Temperature measurement range: -40°C to +125°C.
* Accuracy: ±2°C over the full temperature range.
* Alarm Thresholds:

* Programmable alarm thresholds for overvoltage, undervoltage, overcurrent, and overtemperature conditions.
* Multiple alarm output pins to signal fault conditions.
* I²C Interface:

* Supports standard and fast I²C modes (up to 400 kHz).
* Address: 7-bit I²C address with selectable address pins.
* Package Type: Available in a 24-pin QFN (Quad Flat No-lead) package, ideal for surface-mount applications.

## Applications

* Power Supply Systems: Used in power supplies for real-time monitoring of voltage, current, and temperature, ensuring that the power system operates within safe limits and optimizes efficiency.
* Battery Management Systems: The ADM1041ARQ-2 is suitable for monitoring battery packs, ensuring voltage and current are within safe operating ranges, and providing early detection of potential faults.
* Industrial Control Systems: In industrial applications, the device can monitor and manage the power distribution to various machines or subsystems, ensuring stable operation and preventing damage due to power anomalies.
* Automotive Electronics: It can be used in automotive systems to monitor the health of power systems, including battery management, motor control, and power distribution for safety-critical applications.
* Computing and Data Centers: Essential for monitoring and managing power in high-performance computing environments, the ADM1041ARQ-2 helps maintain efficient power usage and reduces the risk of thermal shutdown or overcurrent conditions.

## Performance and Efficiency

The ADM1041ARQ-2 is built to deliver high-accuracy measurements while maintaining low power consumption. Its ability to monitor multiple power rails and track both current and temperature ensures that it can manage complex power systems with high precision. By providing fault detection and real-time monitoring, the device enhances the overall reliability of the system and contributes to the prevention of damage caused by power irregularities.

The integration of voltage references and precise current and temperature sensors allows for more accurate power management, making it an ideal solution for systems where performance and reliability are critical. The ability to set programmable alarms for various conditions ensures that the system can respond proactively to issues, improving overall safety and operational longevity.

## Conclusion

The Analog Devices ADM1041ARQ-2 is a highly capable and versatile power management IC that combines several essential functions—voltage monitoring, current sensing, and temperature tracking—into a single device. Its precision, programmability, and fault detection capabilities make it ideal for use in power-sensitive and safety-critical applications. Whether in industrial, automotive, or computing systems, the ADM1041ARQ-2 provides real-time, reliable data to help manage power more efficiently and safely, ensuring optimal system performance.
ADM1041ARQ-2 Compare Parts
  • ADM1041ARQ-2 vs ADM6819ARJZ-REEL7
  • ADM1041ARQ-2 vs ADM1169ASTZ-RL7
  • ADM1041ARQ-2 vs ADM1169ASTZ
  • ADM1041ARQ-2 vs ADM1169ACPZ-RL7
  • ADM1041ARQ-2 vs ADM1169ACPZ
  • ADM1041ARQ-2 vs ADM1168ASTZ-RL7
  • ADM1041ARQ-2 vs ADM1168ASTZ
  • ADM1041ARQ-2 vs ADM1166ASUZ-REEL7
  • ADM1041ARQ-2 vs ADM1166ASUZ-REEL
  • ADM1041ARQ-2 vs ADM1166ASUZ
  • ADM1041ARQ-2 vs ADM1166ACPZ-REEL
  • ADM1041ARQ-2 vs ADM1166ACPZ
  • ADM1041ARQ-2 vs ADM1041ARQZ-RL7
  • ADM1041ARQ-2 vs ADM1041ARQZ-REEL7
  • ADM1041ARQ-2 vs ADM1041ARQZ-REEL
  • ADM1041ARQ-2 vs ADM1041ARQZ
  • ADM1041ARQ-2 vs ADM1041ARQZ
  • ADM1041ARQ-2 vs ADM1041ARQ-REEL7
  • ADM1041ARQ-2 vs ADM1041ARQ-REEL7
  • ADM1041ARQ-2 vs ADM1041ARQ
  • ADM1041ARQ-2 vs ADM1041ARQ
  • ADM1041ARQ-2 vs ADM1041AARQZ-REEL7
  • ADM1041ARQ-2 vs ADM1041AARQZ-REEL
  • ADM1041ARQ-2 vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you