Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices ADM1166ACPZ
ADM1166ACPZ
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC SEQUENCER/SUPERVISOR 40LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADM1166ACPZ Datasheet
History Price: $27.62000
In Stock: 7240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM1166ACPZ vs ADM1041ARQZ
Part No
ADM1166ACPZ
ADM1041ARQZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
Super Sequencer
-
Packaging
Tray
Tube
Status
Active
Active
Programmable
-
-
Applications
Power Supply Monitor, Sequencer
Power Supply, Servers
Voltage - Input
3V ~ 14.4V
-
Voltage - Supply
3V ~ 14.4V
4.5V ~ 5.5V
Current - Supply
4.2 mA
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad, CSP
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-LFCSP-WQ (6x6)
24-QSOP