ADM1166ACPZ
ADM1166ACPZ
Active
Description:  IC SEQUENCER/SUPERVISOR 40LFCSP
Manufacturer:  Analog Devices
Datasheet:   ADM1166ACPZ Datasheet
History Price: $27.62000
In Stock: 7240
ADM1166ACPZ Specification
Specification
Part No
ADM1166ACPZ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-WQ (6x6)
ADM1166ACPZ PDF Datasheet
ADM1166ACPZ Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1166ACPZ Description
Analog Devices ADM1166ACPZ Overview

The Analog Devices ADM1166ACPZ is a high-performance system management integrated circuit (IC) that is designed for monitoring power supply systems, ensuring the proper operation of critical components, and providing robust system protection. This device is part of the ADM1166 family, which integrates advanced monitoring, diagnostics, and control features to manage power systems effectively in a range of applications, including telecommunications, data centers, industrial equipment, and automotive systems. The ADM1166ACPZ offers a rich set of features such as current sensing, voltage monitoring, and fault detection, all in a single device.

The device is designed to help users manage power systems with high precision, enabling the safe operation of complex electronic systems. It offers real-time system health monitoring with integrated protection mechanisms, ensuring that any deviations from normal operating conditions are quickly identified and addressed.

Key Features

* Power System Monitoring: The ADM1166ACPZ provides precise monitoring of key power system parameters, including voltage, current, and temperature, enabling real-time system health monitoring and diagnostics.
* Current Sensing: The device includes built-in current sensing, allowing users to monitor the current flowing through the system and identify potential overcurrent conditions that could lead to damage or failure. This feature is critical in applications requiring precise current monitoring for protection and load balancing.
* Voltage Monitoring: The ADM1166ACPZ offers multiple voltage monitoring channels to track the voltage levels of different parts of the power system. This feature ensures that voltages remain within the specified ranges, preventing under-voltage or over-voltage conditions that could affect system reliability.
* Integrated Fault Detection: The device incorporates built-in fault detection, which helps identify issues such as overvoltage, undervoltage, overcurrent, and thermal conditions. It provides an early warning of potential failures, allowing for proactive maintenance and reducing downtime.
* I2C Interface: The ADM1166ACPZ uses an I2C interface for communication, providing an easy way to integrate the device into digital systems for monitoring and control. The I2C interface enables seamless integration into existing system architectures, allowing easy configuration and reading of system status.
* Real-Time Diagnostics: The device provides real-time diagnostic capabilities that allow users to query the status of various system parameters, which can be used for predictive maintenance and system optimization.
* Temperature Sensing: Integrated temperature sensors allow for the monitoring of critical system components’ temperatures, ensuring that systems do not operate under overheating conditions, which could cause thermal damage.
* Configurable Alerts: The ADM1166ACPZ provides programmable threshold levels for voltage, current, and temperature monitoring, allowing users to configure the device to generate alerts when these parameters exceed predefined limits.
* Power Efficiency: Designed for low power consumption, the ADM1166ACPZ ensures efficient system operation, making it suitable for battery-operated and portable systems.
* Package Type: The ADM1166ACPZ is offered in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that provides a low-profile solution ideal for space-constrained designs while maintaining high performance.

Specifications

* Supply Voltage (Vcc): 2.8V to 5.5V
* Operating Temperature Range: -40°C to +125°C, making it suitable for use in automotive, industrial, and other harsh environments.
* I2C Communication: 100kHz (standard mode) to 400kHz (fast mode) I2C interface for data exchange and control.
* Voltage Sensing Range: Can monitor voltages in the range of 0V to 20V, which is suitable for most low- to medium-voltage systems.
* Current Sensing: Integrated current sensing capabilities with a typical sensing range of 0A to 10A, capable of detecting overcurrent conditions.
* Temperature Sensing: Integrated temperature sensor with a range of -40°C to +125°C, providing accurate temperature monitoring of critical components.
* Fault Detection: Overvoltage, undervoltage, overcurrent, and thermal fault detection capabilities, all integrated into the device for system protection.
* Accuracy: Voltage measurement accuracy is typically ±1%, current measurement accuracy is typically ±1% (depending on conditions), and temperature measurement accuracy is ±2°C.
* Alert/Alarm Outputs: Configurable outputs for system alerts and fault indications, enabling real-time responses to abnormal conditions.
* Package Type: 20-lead LFCSP (Lead Frame Chip Scale Package), providing a compact, low-profile package ideal for space-constrained applications.
* Power Consumption: Low-power operation with a typical current consumption of 1.5mA in normal operation, suitable for low-power systems and battery-operated devices.
* Protection Features: Includes integrated thermal protection, short-circuit protection, overcurrent protection, and voltage protection, ensuring system reliability and preventing damage due to extreme conditions.

Applications

* Telecommunications: The ADM1166ACPZ is well-suited for monitoring power systems in telecommunications equipment, where reliable operation is crucial, and power efficiency is a priority. It can monitor the voltage and current of power supplies and other critical systems in telecom base stations and data centers.
* Industrial Automation: The device is ideal for industrial control systems, where power management is critical to system uptime. It can be used in motor drives, programmable logic controllers (PLCs), and automated production lines to monitor power health and prevent system failures.
* Automotive Systems: With its wide operating temperature range, the ADM1166ACPZ is also used in automotive applications, where it can monitor the health of power supplies in electric vehicles (EVs), inverters, and battery management systems (BMS).
* Battery Management Systems (BMS): The device is useful for battery-powered systems, as it monitors voltage, current, and temperature to protect the battery and ensure that the system operates within safe parameters.
* Power Supply Units (PSUs): The ADM1166ACPZ is ideal for use in power supply systems, where it can provide real-time monitoring of voltage and current levels, helping ensure stable power delivery and preventing overloads or failures in sensitive equipment.
* Data Centers: In data centers, the ADM1166ACPZ can be used to monitor the power systems that support servers, storage devices, and networking equipment. It helps ensure that these systems remain operational by providing real-time monitoring and alerts for any power-related issues.
* Consumer Electronics: The device is used in consumer electronics for power management, ensuring that power supplies and charging circuits operate efficiently, especially in portable devices such as laptops, smartphones, and battery-powered devices.

Advantages

* Real-Time Monitoring and Diagnostics: The ADM1166ACPZ provides continuous monitoring of key system parameters such as voltage, current, and temperature, allowing for proactive system health monitoring and predictive maintenance.
* Comprehensive Protection Features: The integrated protection mechanisms, including overvoltage, undervoltage, overcurrent, and thermal fault detection, help protect critical components from damage and ensure system reliability.
* Ease of Integration: The device’s I2C interface simplifies integration into existing digital systems, allowing for easy configuration and data retrieval. It is also compatible with a wide range of microcontrollers and processors.
* Low Power Consumption: The low current consumption of the ADM1166ACPZ makes it ideal for battery-powered and portable applications, where efficient power usage is critical.
* Wide Operating Temperature Range: The device’s wide temperature range ensures it can operate reliably in harsh environments, including automotive, industrial, and telecom applications where temperature extremes are common.
* Small Package Size: The 20-lead LFCSP package offers a compact form factor, saving board space while maintaining high functionality and performance, ideal for space-constrained designs.
* High Accuracy: The device’s voltage, current, and temperature sensing capabilities offer high accuracy, ensuring that systems are protected based on precise data without unnecessary false alarms.
* Configurable Alerts and Alarms: With programmable thresholds for voltage, current, and temperature, the ADM1166ACPZ can be configured to provide alerts when parameters go out of range, ensuring fast reaction times and system protection.

Conclusion

The Analog Devices ADM1166ACPZ is a versatile and highly efficient system management IC that provides real-time monitoring, fault detection, and protection for power systems. With integrated voltage, current, and temperature sensing capabilities, as well as robust fault detection mechanisms, it is ideal for use in telecommunications, industrial automation, automotive, and battery management applications. Its low power consumption, high accuracy, and ease of integration make it a valuable component in modern electronic systems requiring reliable power management and protection. The ADM1166ACPZ ensures that systems operate safely and efficiently by providing continuous monitoring and immediate fault detection, improving overall system reliability and reducing downtime.
ADM1166ACPZ Compare Parts
  • ADM1166ACPZ vs ADM6819ARJZ-REEL7
  • ADM1166ACPZ vs ADM1169ASTZ-RL7
  • ADM1166ACPZ vs ADM1169ASTZ
  • ADM1166ACPZ vs ADM1169ACPZ-RL7
  • ADM1166ACPZ vs ADM1169ACPZ
  • ADM1166ACPZ vs ADM1168ASTZ-RL7
  • ADM1166ACPZ vs ADM1168ASTZ
  • ADM1166ACPZ vs ADM1166ASUZ-REEL7
  • ADM1166ACPZ vs ADM1166ASUZ-REEL
  • ADM1166ACPZ vs ADM1166ASUZ
  • ADM1166ACPZ vs ADM1166ACPZ-REEL
  • ADM1166ACPZ vs ADM1041ARQZ-RL7
  • ADM1166ACPZ vs ADM1041ARQZ-REEL7
  • ADM1166ACPZ vs ADM1041ARQZ-REEL
  • ADM1166ACPZ vs ADM1041ARQZ
  • ADM1166ACPZ vs ADM1041ARQZ
  • ADM1166ACPZ vs ADM1041ARQ-REEL7
  • ADM1166ACPZ vs ADM1041ARQ-REEL7
  • ADM1166ACPZ vs ADM1041ARQ-2
  • ADM1166ACPZ vs ADM1041ARQ
  • ADM1166ACPZ vs ADM1041ARQ
  • ADM1166ACPZ vs ADM1041AARQZ-REEL7
  • ADM1166ACPZ vs ADM1041AARQZ-REEL
  • ADM1166ACPZ vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you