ADM1168ASTZ-RL7
ADM1168ASTZ-RL7
Active
Description:  IC SEQUENCER/SUPERVISOR 32LQFP
Manufacturer:  Analog Devices
History Price: $11.41992
In Stock: 11200
ADM1168ASTZ-RL7 vs ADM1041ARQZ-RL7
Series
Super Sequencer
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
-
Applications
Power Supply Monitor, Sequencer
Power Supply, Servers
Voltage - Input
3V ~ 14.4V
-
Voltage - Supply
3V ~ 14.4V
4.5V ~ 5.5V
Current - Supply
4.2 mA
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
24-QSOP