ADM1168ASTZ-RL7
ADM1168ASTZ-RL7
Active
Description:  IC SEQUENCER/SUPERVISOR 32LQFP
Manufacturer:  Analog Devices
History Price: $11.41992
In Stock: 11200
ADM1168ASTZ-RL7 Specification
Specification
Part No
ADM1168ASTZ-RL7
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
ADM1168ASTZ-RL7 PDF Datasheet
ADM1168ASTZ-RL7 Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1168ASTZ-RL7 Description

## Analog Devices ADM1168ASTZ-RL7 Overview

The ADM1168ASTZ-RL7 is a sophisticated power management device developed by Analog Devices, designed to monitor and manage power rails within electronic systems. This device is commonly used in applications that require precise monitoring and control over multiple voltage rails, such as automotive, industrial, and telecommunications equipment. Its primary function is to provide comprehensive voltage and current monitoring, as well as to perform fault detection and protection for power rails.

## Key Features

* Voltage Rail Monitoring: The ADM1168 provides detailed monitoring of up to 12 power rails. This includes monitoring both voltage levels and current consumption across multiple voltage rails in a system.
* Fault Detection and Protection: The device supports detection of faults such as overvoltage, undervoltage, and overcurrent conditions. It also offers protection features like thermal shutdown to ensure the integrity of the system.
* High-Accuracy ADCs: The device is equipped with high-resolution analog-to-digital converters (ADCs) that allow precise measurement of voltage and current levels, contributing to accurate power monitoring.
* Digital Communication Interface: The ADM1168 supports I²C interface for communication, allowing easy integration into systems for real-time data collection and monitoring.
* Low Power Consumption: The device is designed with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
* Flexible Configurations: It allows for flexible configuration to match various system requirements, including different voltage ranges and current monitoring capabilities.

## Specifications

* Supply Voltage: 2.5V to 5.5V, with a low quiescent current, making it suitable for a range of systems.
* Monitoring Channels: Up to 12 voltage and current monitoring channels are supported.
* Accuracy:

* Voltage Measurement: ±1% (typical), with high precision in voltage monitoring for various systems.
* Current Measurement: Accuracy within ±2% (typical) for current monitoring, ensuring efficient power utilization.
* Interface:

* I²C communication interface for easy integration with microcontrollers and other processors.
* Supports standard I²C clock rates up to 400kHz.
* Fault Detection:

* Overvoltage/Undervoltage detection with adjustable thresholds.
* Overcurrent detection with programmable thresholds.
* Thermal Shutdown: Automatic shutdown in case of excessive temperature to protect sensitive components.
* Temperature Range:

* Operating temperature range: -40°C to +125°C, ensuring reliable performance in harsh environments.
* Package: Available in a 24-lead LFCSP (Lead Frame Chip Scale Package) for compact and efficient integration into space-constrained designs.
* Current Consumption: Typical supply current of 1.5mA in normal mode and ultra-low standby current in sleep mode.

## Applications

The ADM1168ASTZ-RL7 is used in a wide variety of applications that demand reliable power rail monitoring and management:

* Automotive Electronics: Used in automotive ECUs (Electronic Control Units) for power monitoring and fault detection, ensuring the reliability of critical components.
* Industrial Equipment: Helps in monitoring and protecting power supplies within industrial control systems and automation setups.
* Telecommunications: Ensures proper power regulation in telecom base stations and other communication equipment.
* Consumer Electronics: Can be utilized in high-end consumer electronics where precise power management and system protection are essential.

## Benefits

* Comprehensive Power Management: Monitors multiple power rails with high accuracy, helping to ensure that systems operate within safe and efficient parameters.
* Increased System Reliability: Provides proactive fault detection, minimizing downtime and protecting sensitive components.
* Easy Integration: The I²C interface makes it easy to integrate into existing systems with minimal complexity.
* Cost-Effective: Offers a cost-effective solution for multi-rail power monitoring and management without the need for multiple discrete components.

## Conclusion

The ADM1168ASTZ-RL7 is a versatile and highly reliable solution for power rail monitoring, fault detection, and protection in various electronic systems. Its accuracy, low power consumption, and flexible features make it an ideal choice for applications requiring precise power management in challenging environments.
ADM1168ASTZ-RL7 Compare Parts
  • ADM1168ASTZ-RL7 vs ADM6819ARJZ-REEL7
  • ADM1168ASTZ-RL7 vs ADM1169ASTZ-RL7
  • ADM1168ASTZ-RL7 vs ADM1169ASTZ
  • ADM1168ASTZ-RL7 vs ADM1169ACPZ-RL7
  • ADM1168ASTZ-RL7 vs ADM1169ACPZ
  • ADM1168ASTZ-RL7 vs ADM1168ASTZ
  • ADM1168ASTZ-RL7 vs ADM1166ASUZ-REEL7
  • ADM1168ASTZ-RL7 vs ADM1166ASUZ-REEL
  • ADM1168ASTZ-RL7 vs ADM1166ASUZ
  • ADM1168ASTZ-RL7 vs ADM1166ACPZ-REEL
  • ADM1168ASTZ-RL7 vs ADM1166ACPZ
  • ADM1168ASTZ-RL7 vs ADM1041ARQZ-RL7
  • ADM1168ASTZ-RL7 vs ADM1041ARQZ-REEL7
  • ADM1168ASTZ-RL7 vs ADM1041ARQZ-REEL
  • ADM1168ASTZ-RL7 vs ADM1041ARQZ
  • ADM1168ASTZ-RL7 vs ADM1041ARQZ
  • ADM1168ASTZ-RL7 vs ADM1041ARQ-REEL7
  • ADM1168ASTZ-RL7 vs ADM1041ARQ-REEL7
  • ADM1168ASTZ-RL7 vs ADM1041ARQ-2
  • ADM1168ASTZ-RL7 vs ADM1041ARQ
  • ADM1168ASTZ-RL7 vs ADM1041ARQ
  • ADM1168ASTZ-RL7 vs ADM1041AARQZ-REEL7
  • ADM1168ASTZ-RL7 vs ADM1041AARQZ-REEL
  • ADM1168ASTZ-RL7 vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you