ADS58J64IRMPT
ADS58J64IRMPT
Active
Description:  IC CAP TO DGT 14BIT 500M 72VQFN
Manufacturer:  Texas Instruments
History Price: $714.48000
In Stock: 39200
ADS58J64IRMPT vs ADS1201U
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Capacitance-to-Digital Converter
Modulator
Number of Channels
4
1
Resolution (Bits)
14 b
24 b
Sampling Rate (Per Second)
500M
1k
Data Interface
JESD204B
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.1V ~ 1.2V, 1.8V ~ 2V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFQFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
72-VQFN (10x10)
16-SOIC