Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS58J64IRMPT
ADS58J64IRMPT
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGT 14BIT 500M 72VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS58J64IRMPT Datasheet
History Price: $714.48000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS58J64IRMPT Specification
Specification
Part No
ADS58J64IRMPT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitance-to-Digital Converter
Number of Channels
4
Resolution (Bits)
14 b
Sampling Rate (Per Second)
500M
Data Interface
JESD204B
Voltage Supply Source
Analog and Digital
Voltage - Supply
1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
72-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
ADS58J64IRMPT Related Parts
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS58J64IRMPT Compare Parts
ADS58J64IRMPT vs ADS7871IDBG4
ADS58J64IRMPT vs ADS7871IDB
ADS58J64IRMPT vs ADS7870EAG4
ADS58J64IRMPT vs ADS7870EA/1K
ADS58J64IRMPT vs ADS7870EA
ADS58J64IRMPT vs ADS7869IPZTRG4
ADS58J64IRMPT vs ADS7869IPZTR
ADS58J64IRMPT vs ADS7869IPZT
ADS58J64IRMPT vs ADS7869IPZT
ADS58J64IRMPT vs ADS58J89IRGCT
ADS58J64IRMPT vs ADS58J89IRGCR
ADS58J64IRMPT vs ADS58J89IRGC25
ADS58J64IRMPT vs ADS58J64IRMPR
ADS58J64IRMPT vs ADS58J63IRMPT
ADS58J64IRMPT vs ADS58J63IRMPR
ADS58J64IRMPT vs ADS58C48IPFPR
ADS58J64IRMPT vs ADS58C48IPFP
ADS58J64IRMPT vs ADS1209SPWR
ADS58J64IRMPT vs ADS1208IPWRG4
ADS58J64IRMPT vs ADS1208IPWR
ADS58J64IRMPT vs ADS1208IPW
ADS58J64IRMPT vs ADS1205IRGET
ADS58J64IRMPT vs ADS1205IRGERG4
ADS58J64IRMPT vs ADS1205IRGER
ADS58J64IRMPT vs ADS1204IRHBT
ADS58J64IRMPT vs ADS1204IRHBR
ADS58J64IRMPT vs ADS1203IRGTT
ADS58J64IRMPT vs ADS1203IRGTRG4
ADS58J64IRMPT vs ADS1203IRGTR
ADS58J64IRMPT vs ADS1203IPWT
ADS58J64IRMPT vs ADS1203IPWRG4
ADS58J64IRMPT vs ADS1203IPWR
ADS58J64IRMPT vs ADS1202IPWT
ADS58J64IRMPT vs ADS1202IPWRG4
ADS58J64IRMPT vs ADS1202IPWR
ADS58J64IRMPT vs ADS1201UG4
ADS58J64IRMPT vs ADS1201U/1K
ADS58J64IRMPT vs ADS1201U-1/1K
ADS58J64IRMPT vs ADS1201U
ADS58J64IRMPT vs ADS7846AE
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.