Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS58J64IRMPT
ADS58J64IRMPT
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGT 14BIT 500M 72VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS58J64IRMPT Datasheet
History Price: $714.48000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS58J64IRMPT vs ADS58J64IRMPR
Part No
ADS58J64IRMPT
ADS58J64IRMPR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
4
4
Resolution (Bits)
14 b
14 b
Sampling Rate (Per Second)
500M
500M
Data Interface
JESD204B
JESD204B
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.1V ~ 1.2V, 1.8V ~ 2V
1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFQFN Exposed Pad
72-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
72-VQFN (10x10)