Packaging
Tape & Reel (TR)
Bulk or Tube
Type
Capacitance-to-Digital Converter
Data Acquisition System (DAS), ADC
Resolution (Bits)
14 b
14 b
Sampling Rate (Per Second)
500M
48k
Data Interface
JESD204B
MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.1V ~ 1.2V, 1.8V ~ 2V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
72-VQFN (10x10)
28-SSOP