☰
ADS7842E
ADS7842E
Active
Description:  IC ADC 12BIT SAR 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7842E Datasheet
History Price: $12.18000
In Stock: 48400
ADS7842E vs ADS930E
Part No
Series
-
SpeedPlus
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
200k
30M
Number of Inputs
4
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
2.7V ~ 5.25V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount