☰
ADS7842E
ADS7842E
Active
Description:  IC ADC 12BIT SAR 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7842E Datasheet
History Price: $12.18000
In Stock: 48400
ADS7842E Specification
Specification
Part No
ADS7842E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
200k
Number of Inputs
4
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
Features
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS7842E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS7842E Description
The Texas Instruments ADS7842E is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed for a variety of applications, including portable and battery-operated devices. This device is particularly well-suited for applications requiring precise measurements and low power consumption, such as touch screen controllers, industrial automation, and medical instrumentation.

## Key Features

1. Resolution: The ADS7842E offers a 12-bit resolution, which allows for a maximum of 4096 discrete values for the input signal. This high resolution is essential for applications that require accurate signal representation.

2. Sampling Rate: The device supports a maximum sampling rate of 125 kSPS (kilo-samples per second). This enables the ADC to capture rapid changes in the input signal, making it suitable for dynamic applications.

3. Input Voltage Range: The ADS7842E can operate with a single supply voltage ranging from 2.7V to 5.25V. The input voltage range is typically from 0V to VREF, where VREF can be set to match the desired input range.

4. Low Power Consumption: The device is designed for low power operation, consuming only 1.5 mA in active mode and less than 1 µA in sleep mode. This makes it ideal for battery-powered applications.

5. Interface: The ADS7842E features a 4-wire serial interface (SPI) for communication with microcontrollers and digital signal processors. This interface allows for easy integration into various systems.

6. Internal Reference: The ADC includes an internal voltage reference, which simplifies the design by eliminating the need for an external reference source. The internal reference can be configured to provide a stable reference voltage for the ADC operation.

7. Programmable Gain Amplifier (PGA): The ADS7842E includes a programmable gain amplifier that allows for gain settings of 1, 2, 4, and 8. This feature enhances the device's versatility by enabling it to handle a wide range of input signal amplitudes.

8. Differential Inputs: The device supports differential input configurations, which can help reduce noise and improve measurement accuracy in noisy environments.

## Specifications

- Resolution: 12 bits
- Sampling Rate: Up to 125 kSPS
- Input Voltage Range: 0V to VREF (VREF = 2.5V typical)
- Supply Voltage: 2.7V to 5.25V
- Power Consumption:
- Active: 1.5 mA
- Sleep: < 1 µA
- Interface: 4-wire SPI
- Gain Settings: 1, 2, 4, 8 (programmable)
- Temperature Range: -40°C to +85°C (industrial grade)
- Package Options: Available in various packages, including TQFP and VQFN.

## Applications

The ADS7842E is suitable for a wide range of applications, including:

- Touch screen controllers for smartphones and tablets
- Industrial automation systems
- Medical devices such as portable monitors and diagnostic equipment
- Data acquisition systems
- Battery-operated devices requiring low power consumption

## Conclusion

The Texas Instruments ADS7842E is a versatile and efficient ADC that combines high performance with low power consumption. Its features, such as a 12-bit resolution, high sampling rate, and programmable gain amplifier, make it an excellent choice for various applications requiring precise analog signal processing. With its robust design and wide operating range, the ADS7842E is a reliable solution for engineers and designers looking to implement high-quality data acquisition systems.
ADS7842E Compare Parts
  • ADS7842E vs ADS931E/1K
  • ADS7842E vs ADS931E
  • ADS7842E vs ADS930E/1K
  • ADS7842E vs ADS930E
  • ADS7842E vs ADS9234RIRHBT
  • ADS7842E vs ADS9234RIRHBR
  • ADS7842E vs ADS9226IRHBT
  • ADS7842E vs ADS9226IRHBR
  • ADS7842E vs ADS9224RIRHBT
  • ADS7842E vs ADS9224RIRHBR
  • ADS7842E vs ADS9120IRGET
  • ADS7842E vs ADS9120IRGER
  • ADS7842E vs ADS9110IRGET
  • ADS7842E vs ADS9110IRGER
  • ADS7842E vs ADS901E/1KG4
  • ADS7842E vs ADS901E/1K
  • ADS7842E vs ADS901E
  • ADS7842E vs ADS900E/1K
  • ADS7842E vs ADS900E
  • ADS7842E vs ADS8924BRGET
  • ADS7842E vs ADS8924BRGER
  • ADS7842E vs ADS8922BRGET
  • ADS7842E vs ADS8922BRGER
  • ADS7842E vs ADS8920BRGET
  • ADS7842E vs ADS8920BRGER
  • ADS7842E vs ADS8914BRGET
  • ADS7842E vs ADS8914BRGER
  • ADS7842E vs ADS8912BRGET
  • ADS7842E vs ADS8912BRGER
  • ADS7842E vs ADS8910BRGET
  • ADS7842E vs ADS8910BRGER
  • ADS7842E vs ADS8904BRGET
  • ADS7842E vs ADS8904BRGER
  • ADS7842E vs ADS8902BRGET
  • ADS7842E vs ADS8902BRGER
  • ADS7842E vs ADS8900BRGET
  • ADS7842E vs ADS8900BRGER
  • ADS7842E vs ADS8887IDRCT
  • ADS7842E vs ADS8887IDRCR
  • ADS7842E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks