☰
ADS804E
ADS804E
Active
Description:  IC ADC 12BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS804E Datasheet
History Price: $30.37000
In Stock: 17840
ADS804E vs ADS930E
Part No
Series
-
SpeedPlus
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
10M
30M
Number of Inputs
1
1
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Pipelined
Pipelined
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount