☰
ADS804E
ADS804E
Active
Description:  IC ADC 12BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS804E Datasheet
History Price: $30.37000
In Stock: 17840
ADS804E Specification
Specification
Part No
ADS804E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
10M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS804E Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS804E Compare Parts
  • ADS804E vs ADS931E/1K
  • ADS804E vs ADS931E
  • ADS804E vs ADS930E/1K
  • ADS804E vs ADS930E
  • ADS804E vs ADS9234RIRHBT
  • ADS804E vs ADS9234RIRHBR
  • ADS804E vs ADS9226IRHBT
  • ADS804E vs ADS9226IRHBR
  • ADS804E vs ADS9224RIRHBT
  • ADS804E vs ADS9224RIRHBR
  • ADS804E vs ADS9120IRGET
  • ADS804E vs ADS9120IRGER
  • ADS804E vs ADS9110IRGET
  • ADS804E vs ADS9110IRGER
  • ADS804E vs ADS901E/1KG4
  • ADS804E vs ADS901E/1K
  • ADS804E vs ADS901E
  • ADS804E vs ADS900E/1K
  • ADS804E vs ADS900E
  • ADS804E vs ADS8924BRGET
  • ADS804E vs ADS8924BRGER
  • ADS804E vs ADS8922BRGET
  • ADS804E vs ADS8922BRGER
  • ADS804E vs ADS8920BRGET
  • ADS804E vs ADS8920BRGER
  • ADS804E vs ADS8914BRGET
  • ADS804E vs ADS8914BRGER
  • ADS804E vs ADS8912BRGET
  • ADS804E vs ADS8912BRGER
  • ADS804E vs ADS8910BRGET
  • ADS804E vs ADS8910BRGER
  • ADS804E vs ADS8904BRGET
  • ADS804E vs ADS8904BRGER
  • ADS804E vs ADS8902BRGET
  • ADS804E vs ADS8902BRGER
  • ADS804E vs ADS8900BRGET
  • ADS804E vs ADS8900BRGER
  • ADS804E vs ADS8887IDRCT
  • ADS804E vs ADS8887IDRCR
  • ADS804E vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks