ADS8902BRGET
ADS8902BRGET
Active
Description:  IC ADC 24VQFN
Manufacturer:  Texas Instruments
History Price: $29.27984
In Stock: 5200
ADS8902BRGET vs ADS901E/1KG4
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
-
10
Sampling Rate (Per Second)
-
20M
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Pipelined
Reference Type
-
External
Voltage - Supply, Analog
-
2.7V ~ 3.7V
Voltage - Supply, Digital
-
2.7V ~ 3.7V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-VQFN (4x4)
28-SSOP
Mounting Type
Surface Mount
Surface Mount