Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS901E/1KG4
ADS901E/1KG4
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT PIPELINED 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS901E/1KG4 Datasheet
History Price: Obsolete
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS901E/1KG4 Specification
Specification
Part No
ADS901E/1KG4
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
20M
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 3.7V
Voltage - Supply, Digital
2.7V ~ 3.7V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS901E/1KG4 Related Parts
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS901E/1KG4 Compare Parts
ADS901E/1KG4 vs ADS931E/1K
ADS901E/1KG4 vs ADS931E
ADS901E/1KG4 vs ADS930E/1K
ADS901E/1KG4 vs ADS930E
ADS901E/1KG4 vs ADS9234RIRHBT
ADS901E/1KG4 vs ADS9234RIRHBR
ADS901E/1KG4 vs ADS9226IRHBT
ADS901E/1KG4 vs ADS9226IRHBR
ADS901E/1KG4 vs ADS9224RIRHBT
ADS901E/1KG4 vs ADS9224RIRHBR
ADS901E/1KG4 vs ADS9120IRGET
ADS901E/1KG4 vs ADS9120IRGER
ADS901E/1KG4 vs ADS9110IRGET
ADS901E/1KG4 vs ADS9110IRGER
ADS901E/1KG4 vs ADS901E/1K
ADS901E/1KG4 vs ADS901E
ADS901E/1KG4 vs ADS900E/1K
ADS901E/1KG4 vs ADS900E
ADS901E/1KG4 vs ADS8924BRGET
ADS901E/1KG4 vs ADS8924BRGER
ADS901E/1KG4 vs ADS8922BRGET
ADS901E/1KG4 vs ADS8922BRGER
ADS901E/1KG4 vs ADS8920BRGET
ADS901E/1KG4 vs ADS8920BRGER
ADS901E/1KG4 vs ADS8914BRGET
ADS901E/1KG4 vs ADS8914BRGER
ADS901E/1KG4 vs ADS8912BRGET
ADS901E/1KG4 vs ADS8912BRGER
ADS901E/1KG4 vs ADS8910BRGET
ADS901E/1KG4 vs ADS8910BRGER
ADS901E/1KG4 vs ADS8904BRGET
ADS901E/1KG4 vs ADS8904BRGER
ADS901E/1KG4 vs ADS8902BRGET
ADS901E/1KG4 vs ADS8902BRGER
ADS901E/1KG4 vs ADS8900BRGET
ADS901E/1KG4 vs ADS8900BRGER
ADS901E/1KG4 vs ADS8887IDRCT
ADS901E/1KG4 vs ADS8887IDRCR
ADS901E/1KG4 vs ADS8887IDGSR
ADS901E/1KG4 vs ADS8887IDGS
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.