Series
SpeedPlus
microPOWER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Sampling Rate (Per Second)
30M
100k
Input Type
Differential, Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Architecture
Pipelined
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
28-SSOP
10-VSON (3x3)
Mounting Type
Surface Mount
Surface Mount