ADS930E/1K
ADS930E/1K
Active
Description:  IC ADC 8BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS930E/1K Datasheet
History Price: $4.98450
In Stock: 45600
ADS930E/1K Specification
Specification
Part No
ADS930E/1K
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
30M
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
Mounting Type
Surface Mount
ADS930E/1K Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS930E/1K Compare Parts
  • ADS930E/1K vs ADS931E/1K
  • ADS930E/1K vs ADS931E
  • ADS930E/1K vs ADS930E
  • ADS930E/1K vs ADS9234RIRHBT
  • ADS930E/1K vs ADS9234RIRHBR
  • ADS930E/1K vs ADS9226IRHBT
  • ADS930E/1K vs ADS9226IRHBR
  • ADS930E/1K vs ADS9224RIRHBT
  • ADS930E/1K vs ADS9224RIRHBR
  • ADS930E/1K vs ADS9120IRGET
  • ADS930E/1K vs ADS9120IRGER
  • ADS930E/1K vs ADS9110IRGET
  • ADS930E/1K vs ADS9110IRGER
  • ADS930E/1K vs ADS901E/1KG4
  • ADS930E/1K vs ADS901E/1K
  • ADS930E/1K vs ADS901E
  • ADS930E/1K vs ADS900E/1K
  • ADS930E/1K vs ADS900E
  • ADS930E/1K vs ADS8924BRGET
  • ADS930E/1K vs ADS8924BRGER
  • ADS930E/1K vs ADS8922BRGET
  • ADS930E/1K vs ADS8922BRGER
  • ADS930E/1K vs ADS8920BRGET
  • ADS930E/1K vs ADS8920BRGER
  • ADS930E/1K vs ADS8914BRGET
  • ADS930E/1K vs ADS8914BRGER
  • ADS930E/1K vs ADS8912BRGET
  • ADS930E/1K vs ADS8912BRGER
  • ADS930E/1K vs ADS8910BRGET
  • ADS930E/1K vs ADS8910BRGER
  • ADS930E/1K vs ADS8904BRGET
  • ADS930E/1K vs ADS8904BRGER
  • ADS930E/1K vs ADS8902BRGET
  • ADS930E/1K vs ADS8902BRGER
  • ADS930E/1K vs ADS8900BRGET
  • ADS930E/1K vs ADS8900BRGER
  • ADS930E/1K vs ADS8887IDRCT
  • ADS930E/1K vs ADS8887IDRCR
  • ADS930E/1K vs ADS8887IDGSR
  • ADS930E/1K vs ADS8887IDGS
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.