Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Sampling Rate (Per Second)
30M
-
Input Type
Differential, Single Ended
-
Data Interface
Parallel
-
Number of A/D Converters
1
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount