Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1104E
AFE1104E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 48SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1104E Datasheet
History Price: $27.86000
In Stock: 36160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE1104E vs AFE5804ZCF
Part No
AFE1104E
AFE5804ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tray
Status
Obsolete
Active
Number of Bits
14
12
Number of Channels
1
8
Power (Watts)
250 mW
101 mW
Voltage - Supply, Analog
5V
3.15V ~ 3.47V, 5V
Voltage - Supply, Digital
3.15V ~ 5.25V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
135-BGA
Supplier Device Package
48-SSOP
135-NFBGA (15x9)