AFE5804ZCF
AFE5804ZCF
Active
Description:  IC AFE 8 CHAN 12BIT 135NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5804ZCF Datasheet
History Price: $64.11000
In Stock: 32000
AFE5804ZCF Specification
Specification
Part No
AFE5804ZCF
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
8
Power (Watts)
101 mW
Voltage - Supply, Analog
3.15V ~ 3.47V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
135-BGA
Supplier Device Package
135-NFBGA (15x9)
AFE5804ZCF Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5804ZCF Compare Parts
  • AFE5804ZCF vs AFE7685IABJ
  • AFE5804ZCF vs AFE7684IABJ
  • AFE5804ZCF vs AFE7683IABJ
  • AFE5804ZCF vs AFE7681IABJ
  • AFE5804ZCF vs AFE7500DAAZ
  • AFE5804ZCF vs AFE7444IALK
  • AFE5804ZCF vs AFE7444IABJ
  • AFE5804ZCF vs AFE7422IALK
  • AFE5804ZCF vs AFE7422IABJ
  • AFE5804ZCF vs AFE7225IRGCT
  • AFE5804ZCF vs AFE7225IRGCR
  • AFE5804ZCF vs AFE7225IRGC25
  • AFE5804ZCF vs AFE7222IRGCT
  • AFE5804ZCF vs AFE7222IRGCR
  • AFE5804ZCF vs AFE7222IRGC25
  • AFE5804ZCF vs AFE58JD32ZBV
  • AFE5804ZCF vs AFE58JD28ZAV
  • AFE5804ZCF vs AFE58JD18ZBV
  • AFE5804ZCF vs AFE58JD16ZAV
  • AFE5804ZCF vs AFE5851IRGCT
  • AFE5804ZCF vs AFE5851IRGCR
  • AFE5804ZCF vs AFE5832ZBV
  • AFE5804ZCF vs AFE5828ZAV
  • AFE5804ZCF vs AFE5818ZBV
  • AFE5804ZCF vs AFE5816ZAV
  • AFE5804ZCF vs AFE5812ZCF
  • AFE5804ZCF vs AFE5809ZCF
  • AFE5804ZCF vs AFE5808ZCF
  • AFE5804ZCF vs AFE5808AZCF
  • AFE5804ZCF vs AFE5807ZCF
  • AFE5804ZCF vs AFE5805ZCF
  • AFE5804ZCF vs AFE5803ZCF
  • AFE5804ZCF vs AFE5801IRGCT
  • AFE5804ZCF vs AFE5801IRGCR
  • AFE5804ZCF vs AFE5401TRGCTQ1
  • AFE5804ZCF vs AFE5401TRGCRQ1
  • AFE5804ZCF vs AFE49I30YZT
  • AFE5804ZCF vs AFE49I30YZR
  • AFE5804ZCF vs AFE4950YBGT
  • AFE5804ZCF vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads