Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Burr Brown AFE2126E
AFE2126E
Active
Data Acquisition - Analog Front End (AFE)
Description:
DIGITAL SLIC, 1-FUNC
Manufacturer:
Burr Brown
Datasheet:
AFE2126E Datasheet
History Price: $9.73000
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE2126E vs AFE5807ZCF
Part No
AFE2126E
AFE5807ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Burr Brown
Texas Instruments
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Number of Bits
14
12
Number of Channels
2
8
Power (Watts)
325 mW
117 mW
Voltage - Supply, Analog
4.75V ~ 5.25V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
3.15V ~ 5.25V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
135-BGA
Supplier Device Package
48-SSOP
135-NFBGA (15x9)