AFE2126E
AFE2126E
Active
Description:  DIGITAL SLIC, 1-FUNC
Manufacturer:  Burr Brown
Datasheet:   AFE2126E Datasheet
History Price: $9.73000
In Stock: 22900
AFE2126E Specification
Specification
Part No
AFE2126E
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Burr Brown
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
2
Power (Watts)
325 mW
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
3.15V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
AFE2126E PDF Datasheet
AFE2126E Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE2126E Compare Parts
  • AFE2126E vs AFE7685IABJ
  • AFE2126E vs AFE7684IABJ
  • AFE2126E vs AFE7683IABJ
  • AFE2126E vs AFE7681IABJ
  • AFE2126E vs AFE7500DAAZ
  • AFE2126E vs AFE7444IALK
  • AFE2126E vs AFE7444IABJ
  • AFE2126E vs AFE7422IALK
  • AFE2126E vs AFE7422IABJ
  • AFE2126E vs AFE7225IRGCT
  • AFE2126E vs AFE7225IRGCR
  • AFE2126E vs AFE7225IRGC25
  • AFE2126E vs AFE7222IRGCT
  • AFE2126E vs AFE7222IRGCR
  • AFE2126E vs AFE7222IRGC25
  • AFE2126E vs AFE58JD32ZBV
  • AFE2126E vs AFE58JD28ZAV
  • AFE2126E vs AFE58JD18ZBV
  • AFE2126E vs AFE58JD16ZAV
  • AFE2126E vs AFE5851IRGCT
  • AFE2126E vs AFE5851IRGCR
  • AFE2126E vs AFE5832ZBV
  • AFE2126E vs AFE5828ZAV
  • AFE2126E vs AFE5818ZBV
  • AFE2126E vs AFE5816ZAV
  • AFE2126E vs AFE5812ZCF
  • AFE2126E vs AFE5809ZCF
  • AFE2126E vs AFE5808ZCF
  • AFE2126E vs AFE5808AZCF
  • AFE2126E vs AFE5807ZCF
  • AFE2126E vs AFE5805ZCF
  • AFE2126E vs AFE5804ZCF
  • AFE2126E vs AFE5803ZCF
  • AFE2126E vs AFE5801IRGCT
  • AFE2126E vs AFE5801IRGCR
  • AFE2126E vs AFE5401TRGCTQ1
  • AFE2126E vs AFE5401TRGCRQ1
  • AFE2126E vs AFE49I30YZT
  • AFE2126E vs AFE49I30YZR
  • AFE2126E vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.