Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE4460YBGT
AFE4460YBGT
Active
Data Acquisition - Analog Front End (AFE)
Description:
HIGH-SNR, ULTRA-LOW-POWER, INTEG
Manufacturer:
Texas Instruments
Datasheet:
AFE4460YBGT Datasheet
History Price: $13.78000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE4460YBGT vs AFE5808ZCF
Part No
AFE4460YBGT
AFE5808ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Number of Bits
8
12, 14
Number of Channels
4
8
Power (Watts)
-
158 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-XFBGA, DSBGA
135-BGA
Supplier Device Package
36-DSBGA (2.63x2.46)
135-NFBGA (15x9)