AFE5808ZCF
AFE5808ZCF
Active
Description:  IC AFE 8 CHAN 12/14BIT 135NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5808ZCF Datasheet
History Price: $83.63000
In Stock: 14000
AFE5808ZCF Specification
Specification
Part No
AFE5808ZCF
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12, 14
Number of Channels
8
Power (Watts)
158 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
135-BGA
Supplier Device Package
135-NFBGA (15x9)
AFE5808ZCF Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5808ZCF Compare Parts
  • AFE5808ZCF vs AFE7685IABJ
  • AFE5808ZCF vs AFE7684IABJ
  • AFE5808ZCF vs AFE7683IABJ
  • AFE5808ZCF vs AFE7681IABJ
  • AFE5808ZCF vs AFE7500DAAZ
  • AFE5808ZCF vs AFE7444IALK
  • AFE5808ZCF vs AFE7444IABJ
  • AFE5808ZCF vs AFE7422IALK
  • AFE5808ZCF vs AFE7422IABJ
  • AFE5808ZCF vs AFE7225IRGCT
  • AFE5808ZCF vs AFE7225IRGCR
  • AFE5808ZCF vs AFE7225IRGC25
  • AFE5808ZCF vs AFE7222IRGCT
  • AFE5808ZCF vs AFE7222IRGCR
  • AFE5808ZCF vs AFE7222IRGC25
  • AFE5808ZCF vs AFE58JD32ZBV
  • AFE5808ZCF vs AFE58JD28ZAV
  • AFE5808ZCF vs AFE58JD18ZBV
  • AFE5808ZCF vs AFE58JD16ZAV
  • AFE5808ZCF vs AFE5851IRGCT
  • AFE5808ZCF vs AFE5851IRGCR
  • AFE5808ZCF vs AFE5832ZBV
  • AFE5808ZCF vs AFE5828ZAV
  • AFE5808ZCF vs AFE5818ZBV
  • AFE5808ZCF vs AFE5816ZAV
  • AFE5808ZCF vs AFE5812ZCF
  • AFE5808ZCF vs AFE5809ZCF
  • AFE5808ZCF vs AFE5808AZCF
  • AFE5808ZCF vs AFE5807ZCF
  • AFE5808ZCF vs AFE5805ZCF
  • AFE5808ZCF vs AFE5804ZCF
  • AFE5808ZCF vs AFE5803ZCF
  • AFE5808ZCF vs AFE5801IRGCT
  • AFE5808ZCF vs AFE5801IRGCR
  • AFE5808ZCF vs AFE5401TRGCTQ1
  • AFE5808ZCF vs AFE5401TRGCRQ1
  • AFE5808ZCF vs AFE49I30YZT
  • AFE5808ZCF vs AFE49I30YZR
  • AFE5808ZCF vs AFE4950YBGT
  • AFE5808ZCF vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads